EN
  • EN
  • DE

ATMEGA2561-16MU

Part No ATMEGA2561-16MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 256KB FLASH 64QFN / MCU 8-bit AVR RISC 256KB Flash 5V 64-Pin QFN EP Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR ATmega
Packaging Tray
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity EBI/EMI, I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 54
Program Memory Size 256KB (128K x 16)
Program Memory Type FLASH
EEPROM Size 4K x 8
RAM Size 8K x 8
Supply Voltage 4.5 V ~ 5.5 V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-VFQFN Exposed Pad
Manufacturer Package 64-QFN (9x9)
Win Source Part Number 769220-ATMEGA2561-16MU
Popularity Medium
Supply and Demand Status Limited
Family Name ATmega2561
Introduction Date December 14, 2004
ECCN 5A992.c
Country of Origin Philippines, Taiwan
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian ATMEGA2561-16MU CAD Model

Description

Microchip Technology ATMEGA2561-16MU Microcontroller

The ATMEGA2561-16MU is a powerful 8-bit microcontroller from the industry-leading Microchip Technology's AVR® series. This robust MCU is designed to offer a perfect balance between power consumption and performance, making it an ideal choice for a wide range of applications, including industrial control systems, automotive, and IoT devices.

With its advanced RISC architecture, the ATMEGA2561-16MU operates at a maximum frequency of 16MHz. It comes equipped with 256KB of in-system programmable flash memory, providing ample space for complex applications. The microcontroller also features 4KB EEPROM and 8KB SRAM, which are essential for efficient data storage and manipulation.

The connectivity options of the ATMEGA2561-16MU are extensive. It includes 54 general-purpose I/O lines, 4 flexible Timer/Counters with compare modes, 2 USARTs, a byte-oriented 2-wire Serial Interface, a 16-channel 10-bit A/D converter, and a JTAG interface for Boundary-scan, On-chip Debugging, and Programming. These features make it highly versatile for various digital communication and accurate analog sensing applications.

Safety and reliability are paramount, and the ATMEGA2561-16MU doesn't disappoint. It has power-on reset and programmable brown-out detection features to ensure stable operation under fluctuating power conditions. The MCU also supports full static operation, further enhancing its reliability.

The device is packaged in a compact 64-pin VQFN (Quad Flat No-lead) package, which is suitable for space-constrained applications. Its operating voltage ranges from 4.5V to 5.5V, making it compatible with a variety of peripherals and power supplies.

In summary, the ATMEGA2561-16MU by Microchip Technology is a feature-rich microcontroller that provides a scalable and cost-effective solution for complex embedded systems. Its high level of integration and performance capabilities make it a go-to choice for engineers looking to develop advanced and reliable products.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.1658 $76.3316
4+ $31.3155 $125.2620
5+ $30.3369 $151.6845
7+ $29.3583 $205.5081
9+ $28.3797 $255.4173
12+ $25.4439 $305.3268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess