EN
  • EN
  • DE

ATMEGA324PV-10MUR

Part No ATMEGA324PV-10MUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 44VQFN / AVR AVR® ATmega Microcontroller IC 8-Bit 10MHz 32KB (16K x 16) FLASH 44-VQFN (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 10MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 32
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 44-VFQFN Exposed Pad
Supplier Device Package 44-VQFN (7x7)
Base Product Number ATMEGA324
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATMEGA324PV-10MUR-ND,ATMEGA324PV10MUR,ATMEGA324PV-10MURTR,ATMEGA324PV-10MURCT,ATMEGA324PV-10MURDKR
Standard Package 4,000
Win Source Part Number 1319112-ATMEGA324PV-10MUR
Ultra Librarian 3D Model Ultra Librarian ATMEGA324PV-10MUR CAD Model

Description

Product Overview: ATMEGA324PV-10MUR

The ATMEGA324PV-10MUR is a high-performance microcontroller unit (MCU) from the esteemed manufacturer Microchip Technology. This advanced MCU is part of the popular AVR® series, which is renowned for its efficient architecture, rich feature set, and versatility in various applications. The ATMEGA324PV-10MUR operates at a maximum frequency of 10MHz, providing a robust platform for embedded systems that require reliable speed and responsiveness.

Key Features:

  • Core Size: 8-Bit
  • Speed: 10MHz
  • Number of I/O: 32
  • Program Memory Size: 32KB (16K x 16)
  • EEPROM Size: 1KB
  • RAM Size: 2KB
  • Voltage - Supply (Vcc/Vdd): 1.8V ~ 5.5V
  • Data Converters: A/D 8x10b
  • Oscillator Type: Internal
  • Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
  • Connectivity: I²C, SPI, UART/USART
  • Mounting Type: Surface Mount
  • Package / Case: 44-VQFN Exposed Pad

This MCU is designed to support a wide range of applications, including industrial control systems, sensor networks, automotive electronics, and much more. With its low-power consumption and a comprehensive set of peripherals, the ATMEGA324PV-10MUR is particularly well-suited for battery-operated devices and power-sensitive applications.

The device's programmable memory is ample for complex programs, while its I/O options provide excellent interface capabilities for connecting to other components or devices. The integrated analog-to-digital converter (ADC) allows for precise measurement of analog signals, which is essential for sensor-based applications.

For designers and engineers looking for an MCU that balances performance with power efficiency, the ATMEGA324PV-10MUR is an excellent choice. Its robust feature set, coupled with Microchip's reputation for quality and support, makes it a reliable and cost-effective solution for a wide array of embedded system designs.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.4705 $57.3525
11+ $9.4117 $103.5287
17+ $9.1176 $154.9992
23+ $8.8235 $202.9405
30+ $8.5294 $255.8820
40+ $7.6470 $305.8800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,090 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess