EN
  • EN
  • DE

ATMEGA328PB-ABTVAO

Part No ATMEGA328PB-ABTVAO
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features AVR series Microcontroller IC 8-Bit 20MHz 32KB (16K x 16) FLASH 32-TQFP (7x7)
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, AVR® ATmega, Functional Safety (FuSa)
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 27
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 32-TQFP
Case / Package 32-TQFP (7x7)
Family Name ATmega328
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 2000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862352-ATMEGA328PB-ABTVAO
Ultra Librarian 3D Model Ultra Librarian ATMEGA328PB-ABTVAO CAD Model

Description

Microchip Technology ATMEGA328PB-ABTVAO

The ATMEGA328PB-ABTVAO is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. This advanced 8-bit MCU is based on the AVR enhanced RISC architecture, which enables the execution of most instructions in a single clock cycle. The ATMEGA328PB-ABTVAO is designed to provide a perfect balance between power consumption and processing capability, making it an ideal choice for a wide range of applications, including industrial control systems, sensor networks, and consumer electronics.

With its 32KB of in-system self-programmable flash memory, 1KB of EEPROM, and 2KB of internal SRAM, the ATMEGA328PB-ABTVAO offers ample space for complex programs and data storage. The device operates at a voltage range of 1.8V to 5.5V, which allows for flexibility in power supply design and ensures compatibility with both battery-powered and mains-connected applications.

One of the standout features of the ATMEGA328PB-ABTVAO is its extensive set of peripherals. It includes two 8-bit timers/counters, two 16-bit timers/counters, a real-time counter with separate oscillator, six PWM channels, and a 10-bit ADC with up to 8 channels. These peripherals support a wide range of functions, from precise timing and control to complex analog signal processing.

Connectivity options are also abundant on the ATMEGA328PB-ABTVAO. It features UART, SPI, and I2C serial interfaces, which facilitate easy communication with other microcontrollers, sensors, and peripheral devices. Additionally, the MCU comes with a programmable serial USART, which is ideal for serial applications.

The ATMEGA328PB-ABTVAO is housed in a 32-lead TQFP package, which is suitable for space-constrained applications while still offering easy access to all input/output lines. It also supports a wide range of development tools, including Atmel Studio, Atmel START, and the Atmel Software Framework, which simplifies the development process and accelerates time-to-market.

In summary, the ATMEGA328PB-ABTVAO from Microchip Technology is a powerful, feature-rich MCU that is well-suited for demanding applications that require efficient power management, advanced peripherals, and flexible connectivity options. Its robust architecture and extensive support ecosystem make it a go-to choice for designers and engineers looking to create sophisticated and reliable embedded systems.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SDIP
Lowest to $7.5830
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Need more? Email Us
Atmel
IC MCU 32BIT 64KB FLASH 48LQFP
Lowest to $5.4567
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Atmel
IC MCU 32BIT 256KB FLASH 49WLCSP
Lowest to $3.3622
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Microchip Technology
Lowest to $3.1721

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess