EN
  • EN
  • DE

ATMEGA329P-20MN

Part No ATMEGA329P-20MN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 64QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Tray
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity SPI, UART/USART, USI
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 54
Program Memory Size 32KB (16K x 16)
Program Memory Type FLASH
EEPROM Size 1K x 8
RAM Size 2K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C
Mounting Style SMD
Manufacturer Package 64-VFQFN Exposed Pad
Supplier Device Package 64-QFN (9x9)
Part Number Series ATMEGA329P
Manufacturer Pack Quantity 260
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 808328-ATMEGA329P-20MN
Ultra Librarian 3D Model Ultra Librarian ATMEGA329P-20MN CAD Model

Description

The ATMEGA329P-20MN is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robustness, versatility, and efficiency. This microcontroller is part of the popular AVR® family, which is well-suited for a wide range of applications, from industrial control systems to consumer electronics.

Key Features:

  • Advanced RISC Architecture: The ATMEGA329P-20MN boasts a powerful Reduced Instruction Set Computing (RISC) architecture that allows for fast and efficient processing with a clock speed of up to 20MHz. This enables the MCU to execute powerful instructions in a single clock cycle.
  • Memory Capacity: With 32KB of in-system self-programmable flash memory, 1KB EEPROM, and 2KB SRAM, this MCU provides ample space for complex applications and data storage, ensuring smooth operation for a variety of tasks.
  • Peripherals: A rich set of peripherals enhances the functionality of the ATMEGA329P-20MN, including a 10-bit Analog-to-Digital Converter (ADC) with up to 16 channels, multiple timers/counters, and serial communication modules (USART, SPI, and TWI).
  • Power Efficiency: Designed for power-sensitive applications, the MCU offers multiple power-saving modes, such as Power-down, Standby, and Power-save, which significantly reduce power consumption when the device is idle or running at lower frequencies.
  • Operating Voltage: The operating voltage range of 1.8V to 5.5V allows the ATMEGA329P-20MN to be highly adaptable to various power supplies and environments, making it suitable for battery-operated applications.
  • Packaging: The MCU comes in a 64-pin QFN (Quad Flat No-leads) package, which is ideal for space-constrained applications due to its compact footprint.

Applications:

The ATMEGA329P-20MN is engineered to cater to a diverse set of applications, including but not limited to:

  • Automotive systems
  • Home automation and security
  • Industrial control systems
  • Medical devices
  • Consumer electronics

With its combination of power efficiency, processing capability, and extensive memory, the ATMEGA329P-20MN from Microchip Technology stands as an excellent choice for designers seeking a reliable and flexible MCU for their next project.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess