EN
  • EN
  • DE

ATMEGA4808-MUR

Part No ATMEGA4808-MUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 48KB FLASH 32VQFN / AVR megaAVR® 0, Functional Safety (FuSa) Microcontroller IC 8-Bit 20MHz 48KB (24K x 16) FLASH 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series megaAVR® 0, Functional Safety (FuSa)
Package Tape & Reel
Product Status Active
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I²C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 27
Program Memory Size 48KB (24K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 12x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number ATMEGA4808
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 1354066-ATMEGA4808-MUR
Ultra Librarian 3D Model Ultra Librarian ATMEGA4808-MUR CAD Model

Description

Product Overview: ATMEGA4808-MUR by Microchip Technology

The ATMEGA4808-MUR is a cutting-edge microcontroller unit (MCU) from the renowned manufacturer Microchip Technology, designed to cater to the needs of modern embedded systems. This product is part of the ATmega family, which is well-known for its high performance, low power consumption, and flexibility, making it an ideal choice for a wide range of applications.

Key Features

  • Advanced RISC Architecture: The ATMEGA4808-MUR operates with a high-performance, low-power Advanced RISC (Reduced Instruction Set Computing) CPU, ensuring efficient processing with a rich instruction set and extensive direct addressing capabilities.
  • Memory Capacity: It boasts a generous 48KB of in-system self-programmable flash memory, 6KB SRAM, and 256B EEPROM, offering ample space for complex applications and data storage.
  • Peripherals: A variety of integrated peripherals are available, including a 10-bit Analog-to-Digital Converter (ADC), multiple serial communication modules, and configurable custom logic blocks that enhance the MCU's adaptability to specific tasks.
  • Power Management: The device features multiple power-saving modes, which enable the reduction of power consumption during idle periods, making it ideal for battery-powered and power-sensitive applications.
  • Operating Conditions: The ATMEGA4808-MUR operates within a voltage range of 1.8V to 5.5V and is designed to function across a wide temperature range, ensuring reliability and stability in diverse environments.

Applications

The versatility of the ATMEGA4808-MUR allows it to be utilized in a multitude of applications, including but not limited to industrial control systems, consumer electronics, automotive systems, and IoT devices. Its robust feature set ensures that it can meet the demands of complex and sophisticated tasks while maintaining power efficiency.

Quality and Reliability

Microchip Technology is committed to delivering high-quality products. The ATMEGA4808-MUR is no exception, as it is built to meet the rigorous standards of reliability and performance that Microchip customers have come to expect. The device is available in a 32-pin UQFN package, providing a compact footprint for space-constrained applications.

For designers and engineers looking for a powerful, efficient, and versatile MCU, the ATMEGA4808-MUR from Microchip Technology stands out as an excellent choice that can drive innovation and performance in a wide array of electronic products.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7745 $52.8430
33+ $3.0971 $102.2043
50+ $3.0003 $150.0150
69+ $2.9035 $200.3415
90+ $2.8067 $252.6030
120+ $2.5164 $301.9680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 50 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess