Products specifications

Category OEM Souring
Win Source Part Number 1462066-ATMEGA48V-10MUR
Manufacturer Microchip Technology
Package Tape & Reel (TR);Cut Tape (CT)
Product Status Active
Core Processor AVR
Core Size 8-Bit
Speed 10MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 23
Program Memory Size 4KB (2K x 16)
Program Memory Type FLASH
EEPROM Size 256 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature -40°C ~ 85°C (TA)
Grade -
Mounting Type Surface Mount
Supplier Device Package 32-VQFN (5x5)
Package / Case 32-VFQFN Exposed Pad
Ultra Librarian 3D Model Ultra Librarian ATMEGA48V-10MUR CAD Model

Description

The ATMEGA48V-10MUR is crafted by Microchip/Atmel, standing as a testament to innovation in the realm of microcontrollers. Specifically engineered for power-sensitive applications, this MCU embodies picoPower technology, ensuring that power consumption is minimized across all operating conditions. It boasts an 8-bit AVR RISC-based processor, featuring 4KB of flash memory, 256B of EEPROM, and 512B of SRAM. This model operates at up to 10MHz and is encased in a 32-VQFN package, offering a compact footprint alongside impressive computational capabilities. Its architecture facilitates a wide range of applications, from simple control systems to more complex processing tasks. The integrated RISC architecture allows for high performance with low power consumption, offering efficient operation in battery-powered and portable applications. The ATMEGA48V-10MUR is a perfect blend of performance, efficiency, and flexibility, making it a preferred choice for designers focusing on green and portable solutions.

You May Also Be Interested in

STMicroelectronics
MCU F030 Arm Cortex-M0 32KB LQFP-32
Lowest to $1.5682
ECAD model for STM32F030K6T6-6K
Cypress Semiconductor Corp
MCU PSoC 4100S 24MHz 32KB QFN
Need more? Email Us
ECAD model for CY8C4125LQS-S423T
Microchip Technology
32KB 16K x 16 FLASH AVR 8/16-Bit Microcontroller AVR® XMEGA® A4U Series ATXMEGA32 49 Pin 32MHz 3V 49-VFBGA
Lowest to $41.1447
ECAD model for ATXMEGA32A4U-CUR
Cypress Semiconductor Corp
MCU ARM
Need more? Email Us
ECAD model for CY9BF464KQN-G-AVE2
GigaDevice Semiconductor
MicroControllers
Lowest to $5.4343
ECAD model for GD32F427ZGT6
Cypress Semiconductor Corp
MCU 16-bit MicroControllers
Need more? Email Us
ECAD model for CY90F867ESPF-GS-UJE1
Renesas Electronics America
MPU SOC RZ/G2L 15MMBGA NON-SECUE DUAL(FULL)
Lowest to $12.0611
ECAD model for R9A07G044L23GBG#BC0
Cypress Semiconductor Corp
MCU Auto
Need more? Email Us
ECAD model for CY91F524BSCPMC1-GSE1
NXP / Nexperia
16bit MCU S12Z, 48LQFP, 128K FLASH
Need more? Email Us
ECAD model for S912ZVL12AVLF

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $31.3588
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.9604
ECAD model for ULN2803ADW
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $39.8016
ECAD model for PI3740-00-LGIZ
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention