EN
  • EN
  • DE

ATMEGA64M1-15AD

Part No ATMEGA64M1-15AD
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microchip Technology
Packaging Reel
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 11x10b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 150°C
Mounting Style SMD
Manufacturer Package 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Part Number Series ATMEGA64M1
Manufacturer Pack Quantity 2,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 811109-ATMEGA64M1-15AD
Ultra Librarian 3D Model Ultra Librarian ATMEGA64M1-15AD CAD Model

Description

Microchip Technology's ATMEGA64M1-15AD

The ATMEGA64M1-15AD is a high-performance, low-power AVR 8-bit microcontroller from the renowned Microchip Technology. This versatile microcontroller combines 64KB ISP flash memory, 2KB EEPROM, 4KB SRAM, 32 general purpose I/O lines, 32 general purpose working registers, a real-time counter, four flexible timer/counters with compare modes, two PWM channels, as well as serial programmable USART, a byte-oriented 2-wire serial interface, a 10-bit A/D converter with up to 12 multiplexed channels, a programmable watchdog timer with internal oscillator, and five software selectable power saving modes.

Designed to operate at a maximum frequency of 16MHz with a voltage range of 2.7V - 5.5V, the ATMEGA64M1-15AD is optimized for automotive, industrial, and battery-powered applications where power efficiency and computational speed are crucial. It features a robust set of peripherals that make it ideal for complex tasks that require interfacing with various sensors and actuators, while its power-saving modes help to minimize energy consumption during idle periods.

The device supports in-system programming by on-chip boot code, making it possible to download new code without the need for an external programmer. Its advanced RISC architecture enables the ATMEGA64M1-15AD to execute powerful instructions in a single clock cycle, achieving throughputs approaching 1 MIPS per MHz and balancing power consumption against processing speed.

Microchip's ATMEGA64M1-15AD is not only a powerful microcontroller but also offers enhanced protection features such as an automotive grade operating temperature range, and it is designed to meet the stringent requirements of automotive applications. Whether you're developing a sophisticated automotive control system, a battery-powered portable device, or an industrial automation solution, the ATMEGA64M1-15AD provides the reliability and performance needed to drive innovation.

Overall, the ATMEGA64M1-15AD stands out as a microcontroller that offers a perfect blend of power efficiency, processing capability, and advanced features, making it a top choice for engineers and developers looking to push the boundaries of what's possible with embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess