EN
  • EN
  • DE

ATMEGA64M1-15AZ

Part No ATMEGA64M1-15AZ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 64KB FLASH 32TQFP / AVR Automotive, AEC-Q100, AVR® ATmega Microcontroller IC 8-Bit 16MHz 64KB (32K x 16) FLASH 32-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity CANbus, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Program Memory Size 64KB (32K x 16)
Program Memory Type FLASH
EEPROM Size 2K x 8
RAM Size 4K x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Data Converters A/D 11x10b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C
Mounting Surface Mount
Case / Package 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number ATMEGA64
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATMEGA64M1-15AZ-ND,ATMEGA64M115AZ,ATMEGA64M1-15AZCT,ATMEGA64M1-15AZTR,ATMEGA64M1-15AZDKR
Standard Package 2,000
Win Source Part Number 1318902-ATMEGA64M1-15AZ
Ultra Librarian 3D Model Ultra Librarian ATMEGA64M1-15AZ CAD Model

Description

Microchip Technology's ATMEGA64M1-15AZ

The ATMEGA64M1-15AZ is a versatile and powerful 8-bit microcontroller from Microchip Technology, designed to offer a robust blend of performance, efficiency, and flexibility for a wide range of applications. This microcontroller is based on the advanced RISC architecture, enabling it to execute powerful instructions in a single clock cycle. With its 64KB of in-system self-programmable flash, the ATMEGA64M1-15AZ is ideal for applications requiring large program memories and the flexibility of on-the-fly updates.

Operating at a maximum frequency of 16MHz, the ATMEGA64M1-15AZ ensures swift processing capabilities while maintaining power efficiency with its picoPower technology. This technology allows for extremely low power consumption, making it perfect for battery-operated and power-sensitive applications. The device operates within a voltage range of 2.7V to 5.5V, offering a versatile power supply solution that can adapt to varied operating conditions.

The microcontroller features a substantial 4KB of SRAM and 2KB of EEPROM for data storage, which is essential for applications that require data retention between power cycles. The ATMEGA64M1-15AZ also includes a rich set of peripherals, such as a 10-bit ADC with up to 12 channels, providing accurate analog-to-digital conversions. It also offers multiple communication interfaces, including SPI, I2C (TWI), and USART, enabling it to connect and communicate with other devices in a system.

With its two 16-bit timer/counters and two 8-bit timer/counters, the ATMEGA64M1-15AZ is capable of precise timing operations, which is crucial for applications like motor control, real-time monitoring, and event counting. Furthermore, its six PWM channels enable it to handle complex tasks such as precise motor speed control and dimming of LEDs.

For security and system integrity, the ATMEGA64M1-15AZ comes with features like a watchdog timer, brown-out detection, and a full complement of protection features. The device is also equipped with a CAN (Controller Area Network) interface, making it an excellent choice for automotive and industrial applications where robust communication is a must.

In summary, the ATMEGA64M1-15AZ by Microchip Technology is a high-performance microcontroller that is well-suited for a variety of sophisticated applications that demand reliability, efficiency, and a rich feature set.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.7173 $50.8692
10+ $10.4348 $104.3480
15+ $10.1087 $151.6305
21+ $9.7826 $205.4346
27+ $9.4565 $255.3255
36+ $8.4782 $305.2152
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,289 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess