EN
  • EN
  • DE

ATMEGA88P-20PU

Part No ATMEGA88P-20PU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 8KB FLASH 28DIP / MCU 8-bit AVR RISC 8KB Flash 3.3V/5V 28-Pin PDIP W Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Microchip Technology
Series AVR ATmega
Packaging Tube
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 23
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 1K x 8
Supply Voltage 2.7 V ~ 5.5 V
Data Converters A/D 6x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 28-DIP (0.300", 7.62mm)
Manufacturer Package 28-PDIP
Win Source Part Number 769253-ATMEGA88P-20PU
Popularity Medium
Supply and Demand Status Limited
Family Name ATmega88P
Introduction Date May 02, 1997
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian ATMEGA88P-20PU CAD Model

Description

Product Overview: ATMEGA88P-20PU from Microchip Technology

The ATMEGA88P-20PU is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its robust design and versatile features. This MCU is part of the popular AVR® family, which is well-known for its efficient architecture and ease of use, making it an ideal choice for a wide range of applications, from consumer electronics to industrial automation.

At the heart of the ATMEGA88P-20PU is an advanced RISC architecture that enables fast processing with a throughput of 20 MIPS at 20MHz. It is equipped with 8KB of in-system self-programmable Flash memory, 1KB SRAM, and 512 Bytes of EEPROM. Such memory capabilities allow for flexible program and data storage options, catering to complex and memory-intensive applications.

The device operates at a voltage range of 2.7V to 5.5V, which provides designers with the flexibility to use it in various power-sensitive environments. The ATMEGA88P-20PU comes in a 28-pin DIP (Dual Inline Package) format, making it suitable for prototyping and educational purposes, as well as for deployment in final products where through-hole mounting is preferred.

For connectivity and interface, the MCU features a variety of peripherals, including USART, SPI, and I2C interfaces, along with 23 general-purpose I/O lines. It also offers six PWM channels, an 8-channel 10-bit A/D converter, and a byte-oriented 2-wire serial interface. These features make it highly adaptable for interfacing with a multitude of external devices and sensors.

The ATMEGA88P-20PU also supports advanced features such as an analog comparator, on-chip analog-to-digital converter, internal and external interrupts, a timer/counter with PWM, and a watchdog timer with internal oscillator. These features enable the creation of complex and reliable systems without the need for additional components.

Moreover, the MCU's picoPower technology ensures that the ATMEGA88P-20PU is energy-efficient, making it particularly suitable for battery-operated applications where power consumption is critical.

In conclusion, the ATMEGA88P-20PU from Microchip Technology is a versatile and powerful microcontroller that offers a balance of performance, power efficiency, and ease of integration, making it an excellent choice for developers and engineers looking to create sophisticated and power-conscious applications.

You May Also Be Interested in

Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess