Products specifications

Manufacturer Microchip Technology
Packaging Tray
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 22
Program Memory Size 8KB (4K x 16)
Program Memory Type FLASH
EEPROM Size 512 x 8
RAM Size 512 x 8
Voltage - Supply (Vcc/Vdd) 2.7V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Part Number Series ATMEGA8U2
Manufacturer Pack Quantity 250
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 811514-ATMEGA8U2-AU
Ultra Librarian 3D Model Ultra Librarian ATMEGA8U2-AU CAD Model

Description

Microchip Technology's ATMEGA8U2-AU Microcontroller

The ATMEGA8U2-AU is a versatile and high-performance microcontroller from Microchip Technology, designed to cater to a wide array of applications ranging from consumer electronics to industrial automation. This device is part of Microchip's popular AVR® microcontroller series, which is renowned for its user-friendly architecture and efficient operation.

At the heart of the ATMEGA8U2-AU is an advanced 8-bit AVR RISC-based microcontroller that operates at up to 16MHz. It is equipped with 8KB of in-system self-programmable flash memory, 512B EEPROM, and 512B SRAM. These memory options provide ample space for code and data storage, allowing developers to create complex and robust applications without worrying about space constraints.

The microcontroller boasts a wide range of features that enhance its functionality and ease of use. It includes a USB 2.0 Full-speed/Low Speed Device Module, which enables seamless integration with USB-based devices and systems. The module is designed for USB connectivity and is compliant with USB 2.0 specifications, ensuring reliable data transfer and communication.

Furthermore, the ATMEGA8U2-AU offers various peripherals that expand its capabilities, such as an 10-bit Analog-to-Digital Converter (ADC) with up to 12 channels, allowing for precise analog signal measurement. It also has a programmable Watchdog Timer with internal oscillator, ensuring system stability and reliability.

For communication, this microcontroller supports serial USART, SPI, and Two-Wire Serial Interface (TWI/I2C) protocols, enabling it to interface with a wide range of sensors, actuators, and other microcontrollers. The device also features Power-on Reset and Programmable Brown-out Detection, which contribute to its robust operation in unpredictable power environments.

Designed with power efficiency in mind, the ATMEGA8U2-AU supports multiple power-saving modes, making it suitable for battery-operated and portable applications. Its compact TQFP (Thin Quad Flat Pack) 32-pin package allows for a small footprint on printed circuit boards, which is essential for space-constrained designs.

In summary, the ATMEGA8U2-AU from Microchip Technology is a powerful and flexible microcontroller that offers an optimal balance between performance, power consumption, and peripheral integration, making it an excellent choice for a broad range of electronic applications.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
ECAD model for PIC25LC256-I/SN
Microchip Technology
IC MCU 16BIT 96KB FLASH 64TQFP
Lowest to $43.8698
ECAD model for PIC24FJ96GA006-I/PT
Microchip Technology
Lowest to $1.9469
ECAD model for PIC24LC00-I/SN
Infineon Technologies
16-Bit Single-Chip Microcontroller
Lowest to $70.0704
ECAD model for SAK-XC161CJ-16F40F
Microchip Technology
IC MCU 16BIT 128KB FLASH 28QFN
Lowest to $12.5325
ECAD model for PIC24HJ128GP502-I/MM
Microchip Technology
IC MCU 16BIT 16KB FLASH 28SOIC
Lowest to $7.7280
ECAD model for PIC33FJ16GS502-I/SO
Microchip Technology
IC MCU 16BIT 256KB FLASH 64TQFP
Lowest to $5.2613
ECAD model for PIC24HJ256GP206-I/PT
Microchip Technology
IC MCU 32BIT 512KB FLASH 100TQFP
Lowest to $130.7662
ECAD model for PIC32MX575F512LT-80I/PF
Microchip Technology
IC MCU 32BIT 128KB FLASH 44TQFP
Lowest to $19.2046
ECAD model for PIC32MX250F128D-I/PT

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $1.0805
ECAD model for BMM150
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.7542
ECAD model for FT232RL-REEL
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.1359
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.4085 $66.1275
36+ $3.6174 $130.2264
56+ $3.5043 $196.2408
77+ $3.3912 $261.1224
99+ $3.2781 $324.5319
133+ $2.9391 $390.9003
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 31,000 pieces
MOQ: 15 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention