EN
  • EN
  • DE

ATMLU728-02B

Part No ATMLU728-02B
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1022810-ATMLU728-02B
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATMLU728-02B CAD Model

Description

The Microchip Technology ATMLU728-02B is a state-of-the-art microcontroller (MCU) that forms part of the extensive and innovative AVR® product line. This highly integrated MCU is designed to deliver a perfect blend of power efficiency and performance for a wide range of embedded applications.

Key Features

  • Advanced RISC Architecture: The ATMLU728-02B is built on an advanced Reduced Instruction Set Computing (RISC) architecture, which offers a balanced approach to speed and power consumption, making it ideal for battery-powered devices and applications requiring extended operational periods.
  • High Memory Density: Equipped with ample flash memory, this MCU is capable of handling complex programs and larger data sets without compromising performance, ensuring smooth and efficient operation.
  • Robust Peripherals: The MCU features a rich set of peripherals, including USART, SPI, and I2C interfaces, which enable seamless communication and connectivity with other components in a system.
  • Low Power Operation: The ATMLU728-02B is designed for low-power operation, featuring multiple sleep modes that allow for significant power savings and longer battery life in portable applications.
  • Enhanced Security: Security is a top priority, and this MCU includes features that help protect against unauthorized access and code tampering, ensuring the integrity of your application.

Applications

The versatility of the ATMLU728-02B makes it suitable for a wide array of applications, including but not limited to:

  • Consumer Electronics
  • Internet of Things (IoT) Devices
  • Industrial Control Systems
  • Automotive Systems
  • Medical Devices

Why Choose the ATMLU728-02B?

Microchip Technology's commitment to reliability and innovation is embodied in the ATMLU728-02B MCU. With its advanced architecture, extensive memory, and low-power capabilities, this MCU is an excellent choice for designers looking to develop cutting-edge, efficient, and secure embedded systems. Whether you're working on the next generation of consumer electronics or industrial automation, the ATMLU728-02B provides the performance and features necessary to create products that stand out in the market.

You May Also Be Interested in

Generic
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1082
Allegro MicroSystems, LLC
Need more? Email Us
NXP / Nexperia
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Receptacle Housing, Dual Row, 20 Circuits, With Center Polarization Key, With Locking Ramp,...
Need more? Email Us
Kemet
Need more? Email Us
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess