The Microchip ATMXT1716EU is a highly sophisticated touch controller designed to deliver exceptional performance in a wide range of interactive applications. This touch controller is part of Microchip's maXTouch® product family, renowned for its advanced touch technologies and seamless integration into modern touch-based interfaces.
Key Features
- Maximized Performance: The ATMXT1716EU is engineered to support high report rates and low power consumption, ensuring smooth and responsive touch interactions.
- Advanced Touch Detection: It features Microchip's proprietary touch detection algorithms, capable of accurately sensing multiple touch points, even with thick cover lenses and in the presence of moisture and dirt.
- Noise Immunity: The controller is designed with robust noise immunity, making it ideal for use in challenging electrical environments and for maintaining touch performance near noisy sources.
- Flexibility: It supports a variety of sensor designs, which allows for flexibility in the physical design of the end product, catering to both small and large form factors.
- Communication: The device offers a range of communication interfaces, including I2C and SPI, ensuring easy integration with a host microcontroller or processor.
Applications
The ATMXT1716EU is versatile and can be used in a multitude of applications, from consumer electronics such as smartphones and tablets to more specialized equipment like automotive touchscreens, industrial controls, and home automation panels.
Technical Specifications
- Supply Voltage: 1.8V to 3.3V
- Operating Temperature Range: -40°C to +85°C
- Communication Interfaces: I2C, SPI
- Report Rate: Configurable
- Number of Touch Points: Supports 10-finger touch
With the ATMXT1716EU, Microchip Technology continues to push the boundaries of touch technology, providing designers with a reliable and high-performing touch controller that enhances the user experience across a broad range of interactive devices.