EN
  • EN
  • DE

ATR4253-PVPW

Part No ATR4253-PVPW
Manufacturer Microchip Technology
Catalog RF Misc ICs and Modules
Description IC ALL-IN-ONE FM ANT MX 16VQFN / Integrated Circuit Solution for Active Antennas
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Reel package
Part Status Obsolete(EOL)
Function Antenna Amplifier
Frequency 76MHz ~ 108MHz
RF Type FM
Package 16-VFQFN Exposed Pad
Manufacturer Package 16-VQFN (3x3)
Win Source Part Number 769262-ATR4253-PVPW
Popularity Medium
Supply and Demand Status Limited
Family Name ATR4253
Introduction Date August 25, 2010
ECCN EAR99
Country of Origin Malaysia
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ATR4253-PVPW CAD Model

Description

Microchip Technology's ATR4253-PVPW

The ATR4253-PVPW is a state-of-the-art integrated circuit from Microchip Technology, designed to offer a high level of performance for automotive applications. This innovative product is tailored to meet the rigorous demands of the automotive industry, providing reliable and efficient operation across a wide range of conditions.

Key Features:

  • High Integration: The ATR4253-PVPW integrates several functions into one chip, reducing the need for external components and simplifying the design process for automotive system designers.
  • Robust Performance: With its ability to withstand harsh automotive environments, this IC ensures consistent performance and is designed to meet the longevity requirements of automotive applications.
  • Power Efficiency: The device is optimized for low power consumption, which is crucial for automotive applications where energy efficiency is a priority.
  • Flexibility: The ATR4253-PVPW is designed to be flexible and is compatible with a wide range of automotive systems, making it a versatile choice for various applications.

Applications:

The ATR4253-PVPW is ideal for a variety of automotive applications, including but not limited to:

  • Infotainment systems
  • Navigation units
  • Automotive audio systems
  • Telematics
  • Driver assistance systems

Quality and Reliability:

Microchip Technology is renowned for its commitment to quality, and the ATR4253-PVPW is no exception. It is manufactured to the highest standards to ensure it meets the stringent quality and reliability requirements of the automotive industry. The product is also supported by Microchip's global customer service and technical support network.

Conclusion:

With its combination of integration, robustness, power efficiency, and flexibility, the ATR4253-PVPW from Microchip Technology stands out as an excellent choice for automotive electronics designers looking for a reliable and high-performing integrated circuit. Whether for entertainment, navigation, or safety applications, this product is designed to deliver top-notch performance and support the advancement of automotive technology.

You May Also Be Interested in

MACOM Technology Solutions
MMIC,DIE,DBL,IN=7.5-25G,OUT=15-5
Need more? Email Us
MACOM Technology Solutions
DOUBLER.FREQUENCY
Need more? Email Us
MACOM Technology Solutions
HIGH POWER SWITCH W/BOOST DRV, H
Need more? Email Us
MACOM Technology Solutions
MODULE,SWITCH LNA,4.4 - 5 GHZ,1K
Need more? Email Us
MACOM Technology Solutions
LIMITER,CONNECTORIZED
Need more? Email Us
MACOM Technology Solutions
MMIC,DIE,DBLR,IN=13.5-17G,OUT=27
Need more? Email Us
MACOM Technology Solutions
PHASE SHIFTER 4-BIT 3.5-6.0 GHZ
Need more? Email Us
CL1
MACOM Technology Solutions
LIMITER,CASCADED W/SMA CONNECTOR
Need more? Email Us
MACOM Technology Solutions
PALLET,130WPK,3.1-3.5GHZ,100US,1
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess