EN
  • EN
  • DE

MCP2035-I/ST

Part No MCP2035-I/ST
Manufacturer Microchip Technology
Catalog RF Front End (LNA + PA)
Description Analog Front-End Device for BodyCom Applications
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Microchip Technology
Packaging Tube
RF Type General
Frequency 125kHz
Features 10kbps
Package 14-TSSOP (0.173", 4.40mm Width)
Manufacturer Package 14-TSSOP
Win Source Part Number 1221001-MCP2035-I/ST
Manufacturer Homepage www.microchip.com
Popularity Medium
Supply and Demand Status Limited
Family Name MCP2035
Introduction Date May 02, 2012
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian MCP2035-I/ST CAD Model

Description

Microchip Technology MCP2035-I/ST Analog Front End

The MCP2035-I/ST is a high-performance analog front end (AFE) integrated circuit from Microchip Technology, designed to facilitate the development of automotive and industrial applications. This device is particularly well-suited for use in passive keyless entry and tire pressure monitoring systems, where reliability and accuracy are of utmost importance.

At the core of the MCP2035-I/ST is a sophisticated modulation and demodulation system that supports multiple modulation schemes, including ASK and FSK, making it highly versatile for various communication protocols. The integrated low-noise amplifier (LNA) ensures excellent signal reception even in noisy environments, while the onboard phase-locked loop (PLL) provides a stable and precise carrier frequency for transmission and reception tasks.

The device is housed in a compact TSSOP-14 package, making it a space-saving solution for PCB designs where real estate is at a premium. Its operating temperature range from -40°C to +125°C ensures that the MCP2035-I/ST can withstand harsh environmental conditions, making it suitable for outdoor and automotive applications.

One of the key features of the MCP2035-I/ST is its low power consumption, which is critical for battery-operated devices. The power management system of the AFE includes various sleep and standby modes, allowing designers to optimize power usage according to the application's needs.

Moreover, the MCP2035-I/ST offers excellent electromagnetic compatibility (EMC) performance, reducing the likelihood of interference with other electronic systems and ensuring compliance with automotive EMC standards. Its robust design also includes protections against overvoltage and reverse battery conditions, providing additional reliability and safety in the event of electrical anomalies.

Overall, the MCP2035-I/ST from Microchip Technology is a sophisticated and reliable AFE solution that provides designers with the flexibility and performance needed to create advanced communication systems for the automotive and industrial markets.

You May Also Be Interested in

Skyworks Solutions Inc.
Lowest to $3.9235
SiGe Semiconductor, Inc.
Dual Band 802.11n Wireless LAN Front End Preliminary Information
Lowest to $4.5588
Analog Devices Inc.
Transceiver for Broadband Applications | IC PROCESSOR FRONT END 64LFCSP
Lowest to $49.5564
Texas Instruments
IC RF FRONT END 2.4GHZ 16QFN
Lowest to $1.4355
Microchip Technology
Three-Channel Analog Front-End Device | IC KEYLESS ENTRY AFE 14DIP
Need more? Email Us
Infineon Technologies
MODULE GPS FRONT-END TSNP-11-2
Lowest to $2.1830
Skyworks Solutions Inc.
Lowest to $3.8716
Texas Instruments
IC RF FRONT END 2.4GHZ 16-QFN
Lowest to $1.2439
Atmel
Bluetooth/ISM 2.4-GHz Front-End IC
Lowest to $3.5455

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.1278 $50.7510
110+ $0.9254 $101.7940
170+ $0.8965 $152.4050
235+ $0.8676 $203.8860
300+ $0.8387 $251.6100
400+ $0.7519 $300.7600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,100 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess