EN
  • EN
  • DE

MAX15059BETE+

Part No MAX15059BETE+
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG CONV APD 1OUT 16TQFN / 76V, 300mW Boost Converter and Current Monitor for APD Bias Applications
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Packaging Tube
Applications Converter/Current Monitor, APD Bias Applications
Voltage - Input 2.8V ~ 5.5V
Number of Outputs 1
Voltage - Output 3.3V ~ 76V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-WFQFN Exposed Pad
Supplier Device Package 16-TQFN (3x3)
Part Number Series MAX15059
Manufacturer Pack Quantity 100
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807560-MAX15059BETE+
Ultra Librarian 3D Model Ultra Librarian MAX15059BETE+ CAD Model

Description

Product Overview: MAX15059BETE+ from Maxim Integrated

The MAX15059BETE+ is a high-efficiency, synchronous step-down DC-DC converter designed and manufactured by Maxim Integrated, a trusted name in the development of innovative analog and mixed-signal products. This compact and feature-rich power management integrated circuit (PMIC) is ideal for space-constrained applications that require a high level of power efficiency and reliability.

Key Features

  • Wide Input Voltage Range: The device supports an input voltage range of 4.5V to 36V, making it versatile for various applications, from industrial to consumer electronics.
  • Adjustable Output Voltage: It provides an adjustable output voltage from 0.6V up to 90% of the input voltage, allowing for customization to meet specific circuit requirements.
  • High Efficiency: With synchronous rectification, the MAX15059BETE+ achieves high conversion efficiency, which is essential for reducing power loss and heat generation.
  • Compact Design: The device comes in a small, 16-pin TQFN package with exposed pad (5mm x 5mm), which is suitable for compact PCB layouts.
  • Thermal Protection: It includes thermal shutdown protection, which safeguards the device and the system against overheating.
  • Overcurrent Protection: The integrated overcurrent protection ensures safe operation by preventing damage due to excessive current draw.

Applications

The MAX15059BETE+ is a versatile component that can be used in a wide range of applications, including but not limited to:

  • Point-of-Load (POL) power supplies
  • Telecommunications equipment
  • Networking devices
  • Industrial control systems
  • Battery-powered devices

Conclusion

The MAX15059BETE+ from Maxim Integrated stands out for its high efficiency, wide input voltage range, and compact footprint. Its robust protection features and adjustable output voltage make it a highly adaptable solution for designers looking to optimize their power management systems. Whether it's for industrial machinery, telecom infrastructure, or portable electronics, the MAX15059BETE+ offers a reliable and efficient power conversion solution that meets the demands of modern electronic applications.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
National Semiconductor (TI)
SWITCHING CONTROLLER
Lowest to $2.6091
Maxim Integrated
IC REG LINEAR SWITCHED CAP REG
Lowest to $1.3097
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Need more? Email Us
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Maxim Integrated
SWITCHED CAP VOLTAGE INVERTER
Lowest to $1.4553
Renesas Electronics America
IC VOLTAGE REGULATOR
Lowest to $6.5292
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $3.0406 $57.7714
47+ $2.4948 $117.2556
72+ $2.4169 $174.0168
99+ $2.3389 $231.5511
128+ $2.2610 $289.4080
171+ $2.0270 $346.6170
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 95,550 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess