EN
  • EN
  • DE

ATSAM4E16CA-AU

Part No ATSAM4E16CA-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 1MB FLASH 100LQFP / ARM® Cortex®-M4 SAM4E Microcontroller IC 32-Bit Single-Core 120MHz 1MB (1M x 8) FLASH 100-LQFP (14x14)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded>Microcontrollers
Manufacturer Microchip Technology
Packaging Tray
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, Ethernet, IrDA, MMC/SD, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 79
Program Memory Size 1MB (1M x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 16x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Surface Mount
Case / Package 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number ATSAM4E
RoHS Status ROHS3 Compliant
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Standard Package 90
Win Source Part Number 1322814-ATSAM4E16CA-AU
Ultra Librarian 3D Model Ultra Librarian ATSAM4E16CA-AU CAD Model

Description

Microchip Technology's ATSAM4E16CA-AU Microcontroller

The ATSAM4E16CA-AU is a high-performance microcontroller from Microchip Technology, designed to cater to an array of applications that require significant processing capabilities, enhanced connectivity, and reliability. This microcontroller is part of the SAM4E series of ARM Cortex-M4 based MCUs, which are known for their efficient operation and power management features.

At the heart of this device is the ARM Cortex-M4 processor, which operates at a maximum speed of 120 MHz and includes a floating-point unit (FPU) for computations that are more efficient and accurate. The ATSAM4E16CA-AU comes with 1MB of flash memory and 128KB of SRAM, providing ample space for intricate applications and data storage. Additionally, the chip offers a dual-bank flash feature, which enhances the reliability of firmware updates and reduces downtime.

This microcontroller is equipped with a comprehensive set of peripherals, including Ethernet MAC for network connectivity, full-speed USB Device and Host interfaces, and multiple serial communication interfaces such as UART, SPI, and I2C. These interfaces enable the ATSAM4E16CA-AU to connect with a wide range of external devices and systems, making it a versatile choice for industrial control, automotive applications, and IoT devices.

The ATSAM4E16CA-AU also features advanced analog capabilities with its two 16-bit analog-to-digital converters (ADCs) and two digital-to-analog converters (DACs), providing precision signal processing for complex tasks. The device's power-saving modes, such as sleep and backup modes, ensure energy efficiency in low-power applications.

Packaged in a 100-pin LQFP (Low-profile Quad Flat Package), the ATSAM4E16CA-AU offers a compact solution for space-constrained applications while still providing a wide range of I/O options. With its robust design and extensive temperature range, this microcontroller is suited to operate in harsh environments, making it an optimal choice for mission-critical applications in industrial and automotive sectors.

Overall, the ATSAM4E16CA-AU from Microchip Technology is a powerful and flexible microcontroller that delivers strong performance, connectivity, and reliability for a multitude of applications.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess