EN
  • EN
  • DE

ATSAM4E8EA-CUR

Part No ATSAM4E8EA-CUR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 512KB FLSH 144LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2001587-ATSAM4E8EA-CUR
Win Source Part Number Cross
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series SAM4E
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Core Processor ARM® Cortex®-M4
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, Ethernet, IrDA, SD, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Ultra Librarian 3D Model Ultra Librarian ATSAM4E8EA-CUR CAD Model

Description

Microchip Technology's ATSAM4E8EA-CUR Microcontroller

The ATSAM4E8EA-CUR is a high-performance, feature-rich microcontroller from Microchip Technology, designed to address the needs of a variety of industrial and commercial applications. This microcontroller is part of the SAM4E series, which is known for its powerful ARM Cortex-M4 processor core, providing users with an excellent balance of efficiency and computing power.

With a clock speed of up to 120 MHz, the ATSAM4E8EA-CUR offers quick data processing capabilities, which is essential for tasks that require real-time computing. The device also comes with a floating-point unit (FPU), which enhances the performance of applications involving complex mathematical calculations, making it an ideal choice for control systems, automation, and other computation-intensive applications.

The microcontroller features 512KB of flash memory and 128KB of SRAM, ensuring ample space for code storage and smooth execution of applications. Its extensive memory capacity allows developers to implement sophisticated programs without worrying about space constraints.

One of the standout features of the ATSAM4E8EA-CUR is its rich set of peripherals. It includes multiple serial communication modules, such as UART, SPI, and I2C, enabling easy integration with other components and systems. Additionally, it offers Ethernet MAC, Full-Speed USB Device and dual CAN interfaces, which are crucial for networking and communication in modern embedded systems.

For enhanced security, the ATSAM4E8EA-CUR incorporates features such as a hardware random number generator and a unique identifier, providing the necessary tools for secure data transactions and device authentication. The microcontroller also supports external memory interfaces, allowing for the expansion of storage if required.

With its dual 16-bit analog-to-digital converters (ADCs), the ATSAM4E8EA-CUR can accurately convert analog signals to digital, which is vital for sensor interfacing and data acquisition tasks. The device also provides PWM hardware for motor control, lighting, and other applications requiring precise pulse width modulation.

To summarize, the ATSAM4E8EA-CUR from Microchip Technology is a versatile and powerful microcontroller that offers a rich feature set suitable for a wide range of applications. Its robust processing capabilities, extensive memory, and comprehensive peripheral set make it an excellent choice for designers looking to create sophisticated and reliable systems.

You May Also Be Interested in

Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess