EN
  • EN
  • DE

ATSAMC20E18A-AUT

Part No ATSAMC20E18A-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 32TQFP  /  ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 48MHz 256KB (256K x 8) FLASH 32-TQFP (7x7)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM C20
Package Tape & Reel
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART
Peripherals Brown-out Detect/Reset, DMA, POR, WDT
Number of I/O 26
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 32K x 8
Supply Voltage - Operating 2.7V ~ 5.5V
Data Converters A/D 10x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Base Product Number ATSAMC20
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Names ATSAMC20E18A-AUTDKR,ATSAMC20E18A-AUTCT,ATSAMC20E18A-AUTTR
Standard Package 2,000
Win Source Part Number 1147017-ATSAMC20E18A-AUT
Ultra Librarian 3D Model Ultra Librarian ATSAMC20E18A-AUT CAD Model

Description

Microchip Technology ATSAMC20E18A-AUT Product Overview

The ATSAMC20E18A-AUT is a robust automotive-grade microcontroller unit (MCU) from the popular Microchip Technology, designed specifically to meet the demanding requirements of automotive and industrial applications. This high-performance device is based on a 32-bit ARM Cortex-M0+ processor, which provides an optimal balance between power consumption and processing capability, making it an excellent choice for power-sensitive applications.

Key Features:

  • Core: ARM Cortex-M0+ CPU running at up to 48MHz, offering efficient processing capabilities for complex algorithms and control systems.
  • Memory: Equipped with 256KB of flash memory and 32KB of SRAM, providing ample space for application code and data storage.
  • I/O Capabilities: Features a variety of communication interfaces including SPI, I2C, and UARTs, along with a rich set of GPIOs for versatile connectivity options.
  • Timers and PWM: Advanced timer/counters, PWM channels, and real-time performance enable precise control for motor control and other timing-critical tasks.
  • Analog Features: Integrated with high-performance analog components such as ADCs and DACs for accurate signal acquisition and control.
  • Automotive Qualification: AEC-Q100 Grade 1 qualified, ensuring reliable operation in extreme automotive environments with temperatures ranging from -40°C to +125°C.
  • Power Efficiency: Offers multiple power-saving modes to reduce power consumption and extend the life of battery-powered applications.
  • Supply Voltage: Operates at a supply voltage range of 2.7V to 5.5V, providing flexibility for various automotive power systems.

Applications:

The ATSAMC20E18A-AUT is designed to address a wide range of applications within the automotive sector, including body control modules, sensor interfaces, and actuator controls. Additionally, its robust feature set makes it suitable for industrial automation systems, HVAC controls, and other applications requiring reliable operation under harsh conditions.

Quality and Support:

Microchip Technology is known for its commitment to quality, and the ATSAMC20E18A-AUT is no exception. Customers can expect comprehensive technical support, including detailed documentation, development tools, and a community of experts to help accelerate product development and bring reliable solutions to market quickly.

You May Also Be Interested in

Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.4150 $52.0750
12+ $8.5456 $102.5472
19+ $8.2786 $157.2934
25+ $8.0115 $200.2875
33+ $7.7445 $255.5685
44+ $6.9433 $305.5052
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess