EN
  • EN
  • DE

ATSAMC21J17A-AZT

Part No ATSAMC21J17A-AZT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description Cortex-M0+, 16 KB, 2.7 to 5.5V, TQFP-64, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046959-ATSAMC21J17A-AZT
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATSAMC21J17A-AZT CAD Model

Description

Microchip Technology's ATSAMC21J17A-AZT Microcontroller

The ATSAMC21J17A-AZT is a high-performance microcontroller unit (MCU) from Microchip Technology, renowned for its exceptional efficiency and versatility. This MCU is part of Microchip's SAM C series, designed to cater to the demanding needs of modern industrial and automotive applications. Its robust architecture is based on the 32-bit ARM Cortex-M0+ processor, which provides a perfect balance between power consumption and processing capability.

The ATSAMC21J17A-AZT operates at a maximum frequency of 48MHz and comes with a substantial 128KB of flash memory, along with 16KB of SRAM, ensuring ample space for complex application code and data storage. The device is equipped with a variety of peripherals, including multiple serial communication modules (SERCOM) that can be configured to the user's needs as UART, SPI, or I2C interfaces, providing excellent flexibility in communication options.

One of the standout features of this MCU is its rich set of advanced analog functionalities, which include high-precision analog-to-digital converters (ADCs), a digital-to-analog converter (DAC), and analog comparators, making it an ideal choice for sensor interfacing and data acquisition tasks. Furthermore, the ATSAMC21J17A-AZT offers touch interface support with its built-in Peripheral Touch Controller, which is optimized for capacitive touch sensing, thus enhancing user interface possibilities.

For safety-critical applications, the ATSAMC21J17A-AZT provides several hardware-based safety features, such as a Windowed Watchdog Timer and a Brown-out Detector, ensuring reliable operation under various conditions. Additionally, the device supports CAN FD communication protocol, which is essential for automotive and industrial networks requiring higher bandwidth and more reliable data transmission.

Encased in a 64-pin TQFP package, the ATSAMC21J17A-AZT is designed for efficient PCB layout and ease of integration into various designs. With its extensive set of features and capabilities, this MCU is an excellent choice for designers looking to develop advanced and reliable products for the industrial and automotive markets.

Overall, the ATSAMC21J17A-AZT by Microchip Technology stands out as a powerful and flexible microcontroller option, delivering the performance and features needed to drive the next generation of innovative electronic designs.

You May Also Be Interested in

Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.5038
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $11.1026 $66.6156
13+ $9.1099 $118.4287
20+ $8.8251 $176.5020
28+ $8.5405 $239.1340
35+ $8.2559 $288.9565
47+ $7.4017 $347.8799
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,860 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess