EN
  • EN
  • DE

ATSAMC21N18A-AZT

Part No ATSAMC21N18A-AZT
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 977084-ATSAMC21N18A-AZT
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATSAMC21N18A-AZT CAD Model

Description

Microchip Technology's ATSAMC21N18A-AZT Microcontroller

The ATSAMC21N18A-AZT is a cutting-edge microcontroller unit (MCU) from Microchip Technology, renowned for its high performance and flexibility. This 32-bit MCU is a member of the SAM C series, designed for industrial and automotive applications that require efficient power management and robust operation in challenging environments.

At the heart of the ATSAMC21N18A-AZT lies an ARM Cortex-M0+ processor, which delivers a perfect balance between power consumption and processing capability. With a maximum operating frequency of 48 MHz, this MCU is capable of handling complex tasks while maintaining low-power operation, making it ideal for power-sensitive applications.

This microcontroller comes with 256 KB of flash memory and 32 KB of SRAM, providing ample space for code storage and efficient data management. Its extensive set of peripherals includes multiple serial communication modules, such as I2C, SPI, and USART interfaces, enabling seamless connectivity with other devices and systems.

Furthermore, the ATSAMC21N18A-AZT features advanced analog functionalities with its 16-bit digital-to-analog converters (DACs) and 12-bit analog-to-digital converters (ADCs), which offer precise signal acquisition and control. This makes the MCU particularly suitable for sensor interfacing and data acquisition tasks where accuracy is paramount.

For enhanced functionality, the device also includes a range of timers, counters, and PWM modules, which are essential for precise timing and control in applications like motor control, lighting, and other time-sensitive operations. Additionally, the MCU is equipped with a Peripheral Touch Controller (PTC) for capacitive touch applications, adding to its versatility in user interface design.

With its extended operating temperature range and robust QFN package, the ATSAMC21N18A-AZT is built to withstand harsh conditions, ensuring reliable performance in automotive and industrial settings. Developers can also take advantage of Microchip's comprehensive development ecosystem, which includes software libraries, development boards, and integrated development environments (IDEs) to streamline the design process and bring products to market faster.

Overall, the ATSAMC21N18A-AZT from Microchip Technology is an exceptional choice for designers seeking a powerful, versatile, and reliable microcontroller for their next-generation industrial and automotive applications.

You May Also Be Interested in

CJT Connectors
2.00mm(0.079in) Pitch, Box Header, Surface Mount(SMD), Vertical, Without Peg, 20 Circuits, Dual Row, Gold(Au)...
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 7 Circuits, Reel, UL 94V-0,...
Lowest to $0.1099
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
CJT Connectors
2.54mm(0.100in) Pitch, Header, Surface Mount(SMD), Vertical, With Latch, 12 Circuits, Black
Need more? Email Us
Generic
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH SPEC PURP MODULE / Digital Switch Special Purpose Current Source Hall Effect Module
Need more? Email Us
ADI Electronics
Need more? Email Us
TE Connectivity
Cross Referenced to TE CNTY RAYCHEM - Part RYCMK-0020-105-DATABUS
Need more? Email Us
CJT Connectors
Lowest to $0.0112

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $6.9343 $62.4087
21+ $5.6898 $119.4858
32+ $5.5119 $176.3808
44+ $5.3342 $234.7048
56+ $5.1563 $288.7528
75+ $4.6229 $346.7175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,092 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess