EN
  • EN
  • DE

ATSAMD10D14A-UUTBN

Part No ATSAMD10D14A-UUTBN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description Touch and Gesture, 1.62V to 3.63V, WLCSP-20, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1008081-ATSAMD10D14A-UUTBN
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATSAMD10D14A-UUTBN CAD Model

Description

Microchip Technology's ATSAMD10D14A-UUTBN Microcontroller

The ATSAMD10D14A-UUTBN is a high-performance, low-power microcontroller designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This microcontroller is built on the powerful ARM Cortex-M0+ processor, which operates at a maximum frequency of 48 MHz, making it an ideal choice for a variety of applications that require efficient power consumption and processing capabilities.

Key Features:

  • Core: ARM Cortex-M0+ CPU with speeds up to 48 MHz
  • Memory: 16 KB of Flash memory and 4 KB of SRAM
  • Rich set of peripherals: Includes I2C, SPI, and USART interfaces, providing versatile options for serial communication
  • 12-bit ADC: Features a 12-bit Analog-to-Digital Converter with up to 14 channels, enabling precise analog signal measurement
  • 10-bit DAC: Integrated 10-bit Digital-to-Analog Converter for analog output capabilities
  • Touch Support: Built-in support for capacitive touch sensing, making it suitable for user interface applications
  • Power Efficiency: Designed for low-power operation with multiple power-saving modes
  • Package: Available in a compact 14-pin UQFN package, ideal for space-constrained applications

The ATSAMD10D14A-UUTBN also boasts a variety of programmable I/O lines, which can be configured for a wide range of uses, from simple GPIO tasks to more complex functions via peripheral multiplexing. This flexibility makes it an excellent choice for custom designs and applications that require a tailored approach to I/O management.

Microchip Technology's commitment to longevity and quality ensures that the ATSAMD10D14A-UUTBN is a reliable choice for long-term deployments. It is suitable for various sectors, including industrial automation, consumer electronics, IoT devices, and more. The microcontroller's ease of integration, robust feature set, and energy efficiency make it a top contender for designers looking to create sophisticated yet power-conscious devices.

Overall, the ATSAMD10D14A-UUTBN microcontroller represents a balance of performance, power efficiency, and versatility, making it a valuable component in any embedded system designer's toolkit.

You May Also Be Interested in

Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3543 $58.8575
60+ $1.9318 $115.9080
93+ $1.8713 $174.0309
128+ $1.8110 $231.8080
165+ $1.7507 $288.8655
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,202 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess