EN
  • EN
  • DE

ATSAMD20G18A-AUTTR-ND

Part No ATSAMD20G18A-AUTTR-ND
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 2016
Reference case SMDDIP
Manufacturer Microchip Technology
Manufacturer Homepage www.microchip.com
Win Source Part Number 729671-ATSAMD20G18A-AUTTR-ND
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATSAMD20G18A-AUTTR-ND CAD Model

Description

The ATSAMD20G18A-AUTTR-ND is a high-performance, low-power microcontroller from Microchip Technology, featuring the efficient 32-bit ARM Cortex-M0+ processor. This product is designed to cater to a wide range of applications, from industrial control systems to consumer electronics, thanks to its versatile feature set and robust design.

Key Features

  • Core: ARM Cortex-M0+ CPU running at up to 48MHz, offering a balance between energy efficiency and processing power.
  • Memory: Equipped with 256KB of flash memory and 32KB of SRAM, providing ample space for complex applications and data storage.
  • I/O Options: Features a rich set of input/output options including multiple serial communication modules (SERCOM), which can be configured as UART, SPI, or I2C interfaces.
  • Power Management: Designed with a variety of power-saving modes to ensure minimal power consumption during idle or low-activity periods.
  • Analog Features: Includes a 12-bit analog-to-digital converter (ADC) with up to 20 channels, as well as a 10-bit digital-to-analog converter (DAC) for a broad range of analog applications.
  • Timer/Counters: Multiple timer/counters with PWM support, ideal for precision control in applications like motor control or lighting.
  • Package: Available in a 48-pin TQFP package, providing a compact footprint while still offering a high number of GPIOs.
  • Temperature Range: Operates within an industrial temperature range, making it suitable for harsh environments.

Applications

The ATSAMD20G18A-AUTTR-ND is a versatile MCU that can be used in a variety of applications, including but not limited to:

  • Industrial automation and control systems
  • Smart home devices and IoT applications
  • Battery-operated devices and power-sensitive applications
  • Consumer electronics
  • Automotive electronics

With its extensive feature set and Microchip's commitment to quality, the ATSAMD20G18A-AUTTR-ND is an excellent choice for designers looking to create sophisticated yet power-conscious electronic products.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess