EN
  • EN
  • DE

ATSAMD20J16B-AUT

Part No ATSAMD20J16B-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 64-TQFP-EP (10x10)
Manufacturer Microchip Technology
Series SAM D20J
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, WDT
Number of I/O 52
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 20x12b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP Exposed Pad
Case / Package 64-TQFP-EP (10x10)
Family Name ATSAMD20
MSL Level 3 (168 Hours)
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ATSAMD20J16B-AUTDKR, ATSAMD20J16B-AUTTR, ATSAMD20J16B-AUTCT
Quantity per package 1500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862485-ATSAMD20J16B-AUT
Ultra Librarian 3D Model Ultra Librarian ATSAMD20J16B-AUT CAD Model

Description

Microchip Technology's ATSAMD20J16B-AUT

The ATSAMD20J16B-AUT is a robust and versatile microcontroller from Microchip Technology, designed to deliver high performance and low power consumption for a wide range of applications. This microcontroller is a part of the SAM D20 family and is based on the ARM Cortex-M0+ processor, which operates at a maximum frequency of 48MHz. With its advanced architecture, the ATSAMD20J16B-AUT is optimized for truly efficient power management and high-speed processing.

Key Features:

  • Core: ARM Cortex-M0+ CPU running at up to 48MHz
  • Memory: 64KB of in-system self-programmable flash, 8KB of SRAM, and 2KB of read-while-write non-volatile memory (NVM)
  • Advanced Peripherals: Includes a variety of peripherals such as multi-channel direct memory access (DMA) controller, Event System, and SERCOM modules for serial communication (USART, UART, SPI, and I2C)
  • Power Efficiency: Features power-saving techniques like Idle and Standby sleep modes, ensuring optimal power usage in various states of operation
  • Analog Features: Offers a 12-bit analog-to-digital converter (ADC) with up to 20 channels, and a 10-bit digital-to-analog converter (DAC) for versatile analog signal management
  • Timer/Counter: Equipped with multiple timer/counters for a wide range of timing and waveform generation tasks
  • Package: Available in a 64-pin TQFP package that is suitable for space-constrained applications while providing ample I/O options
  • Temperature Range: Operational across an extended temperature range, making it suitable for automotive and industrial applications
  • Development Support: Supported by the Atmel Studio integrated development environment (IDE) and Atmel Software Framework (ASF) for streamlined development

The ATSAMD20J16B-AUT is engineered to cater to the needs of advanced embedded systems requiring high performance, reliability, and low power consumption. It is ideal for applications such as automotive, industrial control, smart energy, building control, and home automation. With its rich set of peripherals and extensive development support, the ATSAMD20J16B-AUT is a prime choice for designers looking to create sophisticated and power-conscious devices.

You May Also Be Interested in

Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
GigaDevice Semiconductor
72MHz 28 QFN-32 Microcontrollers RoHS
Lowest to $1.6008
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $37.2538
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess