EN
  • EN
  • DE

ATSAMD21-XPRO

Part No ATSAMD21-XPRO
Manufacturer Microchip Technology
Catalog Evaluation Boards - Embedded - MCU, DSP
Description SAM D21 XPLAIND PRO ATSAMD21J18A / ATSAMD21J18A SAM D21 Xplained Pro series ARM® Cortex®-M0+ MCU 32-Bit Embedded Evaluation Board
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Evaluation Boards - Embedded - MCU, DSP
Mfr Microchip Technology
Series SAM D
Package Box
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor ARM® Cortex®-M0+
Platform SAM D21 Xplained Pro
Utilized IC / Part ATSAMD21J18A
Mounting Type Fixed
Contents Board(s)
Base Product Number ATSAMD21
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8473.30.1180
Standard Package 1
Win Source Part Number 1032099-ATSAMD21-XPRO
Ultra Librarian 3D Model Ultra Librarian ATSAMD21-XPRO CAD Model

Description

Microchip Technology's ATSAMD21-XPRO Evaluation Kit

The ATSAMD21-XPRO from Microchip Technology is a feature-rich evaluation kit designed for prototyping and evaluating the capabilities of the SAM D21 microcontroller family. This family of microcontrollers, built on a powerful ARM Cortex-M0+ processor, is ideal for a wide range of applications, including IoT devices, sensor hubs, and low-power, high-performance systems.

At the heart of the ATSAMD21-XPRO is the ATSAMD21J18A microcontroller, which boasts a 32-bit ARM Cortex-M0+ core running at up to 48 MHz. The board is equipped with 256KB of flash memory and 32KB of SRAM, providing ample space for complex applications and software stacks.

The evaluation kit comes with a variety of features to facilitate development:

  • An integrated Embedded Debugger (EDBG), which provides a full debug interface without the need for additional hardware, simplifying the development process.
  • Support for data streaming, which is powered by the board's USB interface, making it straightforward to implement communication with a host computer.
  • Extension headers that are compatible with a wide range of add-on boards, enabling developers to easily add functionalities like wireless connectivity, sensors, and display controllers.
  • A suite of on-board sensors and peripherals, including a QTouch® button for capacitive touch applications.

The ATSAMD21-XPRO is also supported by Microchip's Atmel Studio, an integrated development platform that provides a seamless environment for writing, building, and debugging your applications. Additionally, the board is compatible with the Atmel Software Framework (ASF), a large library of free source code that further accelerates software development.

Whether you are a professional engineer, a student, or a hobbyist, the ATSAMD21-XPRO evaluation kit is a versatile and powerful tool that can help bring your innovative ideas to life with ease and efficiency.

You May Also Be Interested in

Intel
CYCLONE III EVAL BRD / Cyclone III Cyclone? III Nios II DSP Embedded Evaluation Board
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32G474RE EVAL BRD
Lowest to $55.9191
Seiko Epson Corporation
S1C17M01 EVAL BRD
Need more? Email Us
STMicroelectronics
STM32MP157F CRYPTO EVAL BRD
Lowest to $598.1818
Texas Instruments
AM3352/AM3354/AM3356/AM3358 BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F303RE EVAL BRD
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32WBA65RI EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17W18 EVAL BRD
Need more? Email Us
Seiko Epson Corporation
S1C17F57 EVAL BRD
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess