EN
  • EN
  • DE

AT32UC3L0-XPLD

Part No AT32UC3L0-XPLD
Manufacturer Microchip Technology
Catalog Evaluation Boards - Embedded - MCU, DSP
Description KIT DEV/EVAL FOR AT32UC3L0 / AT32UC3L064 Microcontroller Evaluation Kit DataFlash/Serial Flash Linux/Win 7/Win XP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer Microchip Technology
Series AVR32
Board Type Evaluation Platform
Type MCU 32-Bit
Core Processor AVR
Platform UC3-L0 Xplained
For Use With/Related Products AT32UC3L016, AT32UC3L032, AT32UC3L064
Mounting Fixed
Contents Board(s)
Win Source Part Number 770968-AT32UC3L0-XPLD
Popularity Medium
Supply and Demand Status Sufficient
Family Name UC3-L0
Introduction Date January 01, 2000
ECCN 3A991.a.2
Estimated EOL Date 2024
Ultra Librarian 3D Model Ultra Librarian AT32UC3L0-XPLD CAD Model

Description

Microchip Technology's AT32UC3L0-XPLD Product Overview

The AT32UC3L0-XPLD from Microchip Technology is a feature-rich demonstration and development platform designed for the AT32UC3L series of microcontrollers. This platform is specifically tailored to help engineers and developers rapidly prototype and test their applications, ensuring a smooth transition from concept to final product. The kit showcases the capabilities of the AT32UC3L0 microcontroller, which is known for its high performance, low power consumption, and a wide range of integrated features.

Key Features of the AT32UC3L0-XPLD:

  • Powerful Microcontroller: At the heart of the board is the AT32UC3L0 MCU, which is based on the AVR32 UC3L core with a maximum frequency of 50MHz. It offers an optimal balance of processing power and energy efficiency, making it ideal for battery-powered and portable applications.
  • Extensive Memory Options: The microcontroller provides ample memory resources, including Flash and SRAM, to accommodate complex applications and data storage needs.
  • Connectivity: The development board includes a variety of connectivity options such as USB, SPI, and UART, allowing for easy integration with peripheral devices and systems.
  • On-board Debugger: The AT32UC3L0-XPLD comes with an integrated debugger, eliminating the need for external debugging tools and simplifying the development process.
  • Expansion Headers: To extend its capabilities, the board is equipped with expansion headers compatible with a wide range of add-on boards, enabling developers to add functionalities like wireless communication, sensors, and more.
  • Power Management: The platform features advanced power management techniques, supporting various sleep modes to reduce power consumption during idle periods.
  • Software Support: Microchip provides comprehensive software support for the AT32UC3L0-XPLD, including the Atmel Software Framework (ASF) which offers a rich set of drivers and code examples to kickstart development.

The AT32UC3L0-XPLD is not only a powerful tool for developing applications that require efficient power management and processing capabilities but also offers the flexibility and resources needed to experiment with and optimize various design ideas. Whether you're working on industrial control systems, consumer electronics, or IoT devices, the AT32UC3L0-XPLD is an excellent platform to bring your innovative solutions to life.

You May Also Be Interested in

Texas Instruments
INDUSTRIAL COMM ENGINE AM3359
Need more? Email Us
Texas Instruments
AM3358ZCZ EVAL BRD
Need more? Email Us
Infineon Technologies
AURIX APPLICATION KIT TC277 TFT
Need more? Email Us
Texas Instruments
EXPERIMENTER TMS320F28379D EVAL
Need more? Email Us
Renesas Electronics America
RX71M R5F571M EVAL BRD
Need more? Email Us
Infineon Technologies
EVAL TC237 TFT AURIX
Need more? Email Us
STMicroelectronics
NUCLEO-64 STM32F302R8 EVAL BRD
Need more? Email Us
Texas Instruments
LAUNCHPAD MSP430G2XX EVAL BRD / Starter Kit Evaluation Kit Manual
Lowest to $28.7799
Texas Instruments
AM3505/AM3517 EVAL BRD
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess