EN
  • EN
  • DE

TLE2027AMJGB

Part No TLE2027AMJGB
Manufacturer Texas Instruments
Catalog Electronic Wholesale
Description EXCALIBUR LOW-NOISE HIGH-SPEED PRECISION OPERATIONAL AMPLIFIERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Win Source Part Number 1269273-TLE2027AMJGB
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TLE2027AMJGB CAD Model

Description

Product Overview: TLE2027AMJGB Precision Operational Amplifier

The TLE2027AMJGB is a high-precision operational amplifier developed by Texas Instruments, renowned for its exceptional performance and reliability. This operational amplifier is a part of the TLE2027 series, designed to offer a perfect balance between low noise and high-speed operation, making it an ideal choice for a wide range of applications, including professional audio equipment, test and measurement instruments, and high-quality analog circuits.

Key Features

  • High Precision: The TLE2027AMJGB offers excellent precision with a low offset voltage and drift, ensuring accurate signal amplification and processing over time and temperature variations.
  • Low Noise: With its low noise performance, this operational amplifier is suitable for applications requiring a clean signal amplification, such as audio processing and sensitive measurement equipment.
  • Wide Bandwidth: The device provides a wide bandwidth, which allows it to handle a broad range of frequencies without compromising signal integrity.
  • High Output Drive Capability: It is capable of delivering high output currents, making it suitable for driving heavy loads.
  • Stable Operation: The TLE2027AMJGB is designed for stable operation without external components, which simplifies circuit design and reduces the risk of oscillations.

Applications

The versatility of the TLE2027AMJGB makes it an excellent choice for a variety of applications, including:

  • Professional audio equipment
  • Precision data acquisition systems
  • Analog signal conditioning
  • Active filters and oscillators
  • Test and measurement instruments

Package and Quality

The TLE2027AMJGB comes in a robust, military-grade package that ensures high reliability and performance even in harsh environmental conditions. Texas Instruments' commitment to quality means that each operational amplifier is rigorously tested to meet stringent industry standards for performance and durability.

With its combination of precision, low noise, and high-speed operation, the TLE2027AMJGB from Texas Instruments stands out as a top-tier component for any application requiring a high-quality operational amplifier.

You May Also Be Interested in

Texas Instruments
Lowest to $4.5685
International Rectifier
Need more? Email Us
STMicroelectronics
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $27.1621
IXYS
Laser Brand Transition Amendment To Correct and Clarify PCN1040 | IC LINE CARD ACCESS SW 28-SOIC
Lowest to $9.3844
Coilcraft
Lowest to $0.1042
Spansion
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $113.6532 $113.6532
2+ $109.9870 $219.9740
3+ $106.3208 $318.9624
4+ $95.3221 $381.2884
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,164 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess