EN
  • EN
  • DE

ATSAMD21E16A-MU

Part No ATSAMD21E16A-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description MCU 32-bit SAM D21 ARM Cortex M0+ RISC 64KB Flash 3.3V 32-Pin QFN EP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package QFN
Contact Plating Tin
Core Architecture ARM
Data Bus Width 32 b
Frequency 48 MHz
Interface I2C, I2S, SPI, UART, USART, USB
Max Frequency 48 MHz
Maximum Operating Temperature 85 °C
Max Supply Voltage 3.63 V
Memory Size 64 kB
Memory Type FLASH
Min Operating Temperature -40 °C
Min Supply Voltage 1.62 V
Mount Surface Mount
Number of I/Os 26
Number of Pins 32
Number of Programmable I/O 26
Number of Timers/Counters 6
Operating Supply Voltage 3.3 V
Packaging Bulk
RAM Size 8 kB
REACH SVHC No SVHC
RoHS Compliant
Watchdog Timer Yes
Win Source Part Number 1014931-ATSAMD21E16A-MU
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATSAMD21E16A-MU CAD Model

Description

Microchip Technology's ATSAMD21E16A-MU: A High-Performance Microcontroller

The ATSAMD21E16A-MU is a powerful and versatile microcontroller unit (MCU) from Microchip Technology, designed to offer an optimal balance between performance, power consumption, and peripheral set for a wide range of applications. This MCU is part of the SAM D21 family, which is built on a 32-bit ARM Cortex-M0+ processor, providing a modern and efficient architecture for embedded systems.

With a maximum clock speed of 48 MHz, the ATSAMD21E16A-MU ensures swift processing capabilities that are suitable for complex tasks. It boasts 64 KB of flash memory and 8 KB of SRAM, providing ample space for code storage and smooth execution of applications. Its compact QFN package, with a 28-pin count, makes it ideal for space-constrained designs while still offering a rich set of features.

One of the key advantages of this MCU is its low-power operation, which is critical for battery-powered and portable devices. It supports multiple power-saving modes to extend battery life without compromising performance. Furthermore, the ATSAMD21E16A-MU is equipped with a variety of peripherals, including multiple serial communication modules (SERCOM), which can be configured to operate as UART/USART, SPI, and I2C interfaces, providing excellent connectivity options.

The MCU also features 12-bit ADCs, 10-bit DACs, comprehensive PWM, and timer/counters, making it highly suitable for control applications that require precise analog and timing functionalities. Additionally, it offers robust hardware support for capacitive touch sensing, which is ideal for user interfaces in consumer electronics.

For security-conscious applications, the ATSAMD21E16A-MU includes features like True Random Number Generator (TRNG) and hardware CRC to ensure data integrity and security. The device is also supported by Microchip's extensive software development ecosystem, which includes the Atmel Studio IDE, Atmel START, and a comprehensive set of libraries and examples to accelerate development.

In summary, the ATSAMD21E16A-MU from Microchip Technology is a robust and feature-rich microcontroller that caters to a broad spectrum of applications, from IoT devices to industrial automation, due to its powerful ARM Cortex-M0+ core, comprehensive peripheral set, and efficient power management.

You May Also Be Interested in

Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess