ON Semiconductor MC74HC4016N Quad Analog Switch/Multiplexer/Demultiplexer
The MC74HC4016N is a versatile integrated circuit from ON Semiconductor, designed to function as a quad analog switch or multiplexer/demultiplexer. It is a high-performance device that operates as part of the advanced high-speed CMOS (Complementary Metal-Oxide Semiconductor) family. This product is widely used in a variety of electronic applications due to its flexibility and reliability.
Each switch in the MC74HC4016N features a bilateral design, which allows signals to flow in both directions, making the device suitable for a wide range of signaling applications. The switches are independently controlled by digital input signals, which means that each switch can be turned on or off separately, providing excellent control over signal routing.
The MC74HC4016N operates over a broad voltage range from 2V to 6V, ensuring compatibility with other logic families and making it ideal for use in battery-powered devices or systems with varying power supplies. The low power consumption of the device is an added advantage for power-sensitive applications.
Furthermore, the device exhibits low ON resistance and a high OFF resistance, ensuring minimal signal distortion and leakage. This is particularly important in applications where signal integrity is critical. The ON resistance is also relatively flat over the full input signal range, which means that the switch introduces very little signal attenuation, even at high frequencies.
The MC74HC4016N is available in a standard 14-pin DIP (Dual In-line Package), which is easy to handle and compatible with most breadboards and prototyping boards. This package is also convenient for through-hole mounting, making it suitable for both prototyping and mass production.
With its robust performance characteristics and ON Semiconductor's reputation for quality, the MC74HC4016N is an excellent choice for designers who need a reliable solution for routing analog or digital signals in their circuits. Whether it's used in communication systems, signal processing, or control applications, the MC74HC4016N provides the functionality and performance required to meet the demands of modern electronic designs.