EN
  • EN
  • DE

ATSAMD21E16C-UUT

Part No ATSAMD21E16C-UUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 64KB FLASH 35WLCSP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 64KB (64K x 8) FLASH 35-WLCSP (2.82x2.53)
Manufacturer Microchip Technology
Series SAM D21E, Functional Safety (FuSa)
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 26
Program Memory Size 64KB (64K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.63V
Data Converters A/D 10x12b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 35-XFBGA, WLCSP
Case / Package 35-WLCSP (2.82x2.53)
Family Name ATSAMD21E16
MSL Level 1 (Unlimited)
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number ATSAMD21E16C-UUTCT, ATSAMD21E16C-UUTTR, ATSAMD21E16C-UUTDKR
Quantity per package 5000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862492-ATSAMD21E16C-UUT
Ultra Librarian 3D Model Ultra Librarian ATSAMD21E16C-UUT CAD Model

Description

Microchip Technology's ATSAMD21E16C-UUT Product Overview

The ATSAMD21E16C-UUT is a cutting-edge microcontroller unit (MCU) from Microchip Technology, renowned for its high performance, low power consumption, and flexibility. This device is a member of the SAM D21 family, which is based on the 32-bit ARM Cortex-M0+ processor, designed to offer an optimal balance between power efficiency and processing capability.

With a maximum CPU speed of 48MHz, the ATSAMD21E16C-UUT provides a robust platform for a wide array of applications, including but not limited to, consumer electronics, industrial automation, and Internet of Things (IoT) devices. It comes with 64KB of flash memory and 8KB of SRAM, sufficient for handling complex code and providing ample space for data storage and manipulation.

The MCU features a variety of peripherals that enhance its functionality. These include multiple serial communication modules (SERCOM), which are fully configurable to operate as UART/USART, SPI, or I²C interfaces. This flexibility allows designers to tailor the MCU to their specific communication requirements. Additionally, it boasts a 12-bit analog-to-digital converter (ADC) with up to 14 channels, enabling precise measurement of analog signals, which is essential for sensor-based applications.

For applications demanding accurate timing and control, the ATSAMD21E16C-UUT offers multiple timer/counters and PWM channels. It also supports touch sensing, which can be utilized for implementing user interfaces without the need for additional components. The device's integrated hardware-based security features ensure data integrity and secure communications, a critical aspect for modern electronic systems.

The MCU is available in a 32-pin QFN package, making it a compact solution that fits into space-constrained designs. Its operating voltage ranges from 1.62V to 3.63V, allowing for battery-powered and energy-efficient applications. With its extensive set of features and capabilities, the Microchip ATSAMD21E16C-UUT is a versatile and powerful MCU choice for developers looking to create advanced and efficient electronic products.

You May Also Be Interested in

ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
FCCSP-636L(19x19) Microcontrollers RoHS
Lowest to $34.9254

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.1911 $50.2932
30+ $3.4389 $103.1670
46+ $3.3314 $153.2444
63+ $3.2239 $203.1057
81+ $3.1165 $252.4365
108+ $2.7941 $301.7628
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35,000 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess