EN
  • EN
  • DE

ATSAMD21E17A-MF

Part No ATSAMD21E17A-MF
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series Automotive, AEC-Q100, SAM D21E, Functional Safety (FuSa)
Package Tray
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 26
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
RAM Size 16K x 8
Supply Voltage - Operating 1.62V ~ 3.6V
Data Converters A/D 10x12b; D/A 1x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number ATSAMD21
Standard Package 490
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Win Source Part Number 1264493-ATSAMD21E17A-MF
Ultra Librarian 3D Model Ultra Librarian ATSAMD21E17A-MF CAD Model

Description

Microchip Technology's ATSAMD21E17A-MF: A High-Performance Microcontroller

The ATSAMD21E17A-MF is a cutting-edge microcontroller unit (MCU) from Microchip Technology, designed to offer a perfect blend of power efficiency and performance. With its ARM Cortex-M0+ processor core, it provides a highly efficient 32-bit computing platform that is ideal for a wide range of applications, particularly those requiring low-power operation without compromising on processing capabilities.

This MCU is part of the SAM D21 family and operates at a maximum frequency of 48MHz. It comes equipped with 128KB of flash memory and 16KB of SRAM, offering ample space for complex applications and algorithms. Its rich set of peripherals includes multiple serial communication modules, which support I2C, SPI, and UART protocols, making it highly versatile in terms of connectivity.

One of the standout features of the ATSAMD21E17A-MF is its Full-Speed USB interface, which allows for quick and reliable data transfer, making it a great choice for applications that require connectivity to computers or other USB host devices. Furthermore, the device supports a wide range of external interrupts, which enhances its responsiveness to external events.

The microcontroller also boasts a variety of analog features, including a 12-bit ADC with up to 10 channels, and a 10-bit DAC, providing the necessary tools for interfacing with analog sensors and other devices. This makes it particularly suitable for IoT applications, industrial control systems, and any scenario where analog signal processing is required.

For designers concerned about power consumption, the ATSAMD21E17A-MF offers multiple power-saving modes, allowing the device to operate with minimal energy use when full processing power is not required. This is essential for battery-powered and portable applications where energy efficiency is paramount.

In terms of physical packaging, the ATSAMD21E17A-MF is available in a 32-pin QFN package, which is compact and suitable for space-constrained applications. It also supports a wide operating voltage range of 1.62V to 3.63V, providing flexibility in terms of power supply design.

Overall, the ATSAMD21E17A-MF from Microchip Technology stands out as a robust and feature-rich microcontroller that can serve as the heart of an array of modern electronic designs, combining efficiency, versatility, and performance.

You May Also Be Interested in

MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.5345 $55.3450
23+ $4.5412 $104.4476
35+ $4.3993 $153.9755
47+ $4.2574 $200.0978
61+ $4.1154 $251.0394
82+ $3.6897 $302.5554
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,938 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess