EN
  • EN
  • DE

ATSAMD21E18A-AFT

Part No ATSAMD21E18A-AFT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 32TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169066-ATSAMD21E18A-AFT
Manufacturer Microchip Technology
Category Integrated Circuits (ICs) Embedded Microcontrollers
Series Automotive, AEC-Q100, SAM D21E, Functional Safety (FuSa)
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Base Product Number ATSAMD21
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 32-TQFP
Supplier Device Package 32-TQFP (7x7)
Ultra Librarian 3D Model Ultra Librarian ATSAMD21E18A-AFT CAD Model

Description

Microchip Technology ATSAMD21E18A-AFT Product Overview

The ATSAMD21E18A-AFT is a high-performance, low-power microcontroller from Microchip Technology, which is based on the powerful ARM Cortex-M0+ processor. This product is designed to offer a perfect blend of efficiency and processing capability, making it ideal for a wide range of applications, from IoT devices to industrial control systems.

With a clock speed of up to 48 MHz, the ATSAMD21E18A-AFT provides the computational power necessary for complex tasks while maintaining energy efficiency. The microcontroller features 256KB of flash memory and 32KB of SRAM, ensuring ample space for application code and data storage. Additionally, it boasts a rich set of peripherals, including I2C, SPI, and UART interfaces, which facilitate easy communication with other devices and sensors.

The device supports a full-speed USB interface, which not only allows for device programming and debugging but also enables the microcontroller to act as a USB host or device, adding to its versatility. With up to 38 programmable I/O pins, the ATSAMD21E18A-AFT can interface with a broad array of external components, from simple LEDs to complex modules.

One of the key features of the ATSAMD21E18A-AFT is its power management options. It offers multiple power-saving modes, which enable the device to conserve energy during periods of inactivity. This is crucial for battery-operated devices where longevity is paramount. The microcontroller also includes a variety of analog features, such as a 12-bit ADC, a 10-bit DAC, and analog comparators, making it well-suited for applications requiring precise analog signal processing.

To ensure reliability and robustness, the ATSAMD21E18A-AFT comes in a 32-pin TQFP package that is designed to withstand harsh environments and is rated for an extended temperature range. This makes the microcontroller a reliable choice for industrial and outdoor applications. Additionally, Microchip provides comprehensive development support for the ATSAMD21 series, including software libraries, development boards, and a vibrant community, which can significantly reduce development time and cost.

In summary, the Microchip Technology ATSAMD21E18A-AFT is a feature-rich microcontroller that strikes an excellent balance between performance and power consumption, making it an ideal choice for a multitude of embedded systems.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $2.2265
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.3844 $65.6908
15+ $7.7001 $115.5015
24+ $7.4595 $179.0280
32+ $7.2188 $231.0016
42+ $6.9782 $293.0844
56+ $6.2563 $350.3528
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 369 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess