EN
  • EN
  • DE

ATSAMD21G17A-AUT

Part No ATSAMD21G17A-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 128KB FLASH 48TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M0+ series Microcontroller IC 32-Bit 48MHz 128KB (128K x 8) FLASH 48-TQFP (7x7)
Manufacturer Microchip Technology
Series SAM D21G, Functional Safety (FuSa)
Package Reel - TR
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit
Speed 48MHz
Connectivity I2C, LINbus, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 38
Program Memory Size 128KB (128K x 8)
Program Memory Type FLASH
Supply Voltage 1.62V ~ 3.6V
Data Converters A/D 14x12b; D/A 1x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 48-TQFP
Case / Package 48-TQFP (7x7)
Family Name ATSAMD21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 3A991A2
HTSUS 8542.31.0001
Other Part Number 1611-ATSAMD21G17A-AUTDKR, 1611-ATSAMD21G17A-AUTTRINACTIVE, ATSAMD21G17A-AUTCT, 1611-ATSAMD21G17A-AUTCT, 1611-ATSAMD21G17A-AUTDKR-ND, 1611-ATSAMD21G17A-AUTDKRINACTIVE, 1611-ATSAMD21G17A-AUTTR-ND, ATSAMD21G17A-AUTTR, 1611-ATSAMD21G17A-AUTTR, ATSAMD21G17A-AUTDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912192-ATSAMD21G17A-AUT
Ultra Librarian 3D Model Ultra Librarian ATSAMD21G17A-AUT CAD Model

Description

The ATSAMD21G17A-AUT is a high-performance, microcontroller unit (MCU) from Microchip Technology, renowned for its efficiency and flexibility in various applications. This product is part of the wider SAM D21 family, which is based on the powerful 32-bit ARM Cortex-M0+ processor. Its design is optimized for minimal power consumption while maintaining high performance, making it an ideal choice for power-sensitive applications.

Key Features

  • Core: ARM Cortex-M0+ CPU running at up to 48MHz
  • Memory: 128KB of Flash memory and 16KB of SRAM
  • I/O Pins: Up to 34 programmable I/O pins for flexible peripheral function assignment
  • Communication Interfaces: Includes I2C, SPI, and USART interfaces for serial communication
  • Timers: Multiple 16-bit timers, a 32-bit Real-Time Timer, and a Watchdog Timer for scheduling and timekeeping tasks
  • Analog Features: Features a 12-bit ADC with up to 20 channels, and a 10-bit DAC
  • Touch Support: Built-in support for capacitive touch sensing
  • Operating Voltage: 1.62V to 3.63V for a wide range of power supply options
  • Temperature Range: -40°C to +85°C operational temperature range suitable for harsh environments

Applications

The versatility of the ATSAMD21G17A-AUT makes it suitable for a wide array of applications, including but not limited to:

  • Industrial control systems
  • Internet of Things (IoT) devices
  • Consumer electronics
  • Wearable technology
  • Home automation
  • Battery-operated devices

Package and Quality

The ATSAMD21G17A-AUT comes in a TQFP (Thin Quad Flat Pack) package, offering a compact footprint for space-constrained applications. Microchip Technology ensures the highest quality standards, with rigorous testing and quality control measures in place to deliver reliable and consistent performance.

With its rich set of features and capabilities, the ATSAMD21G17A-AUT from Microchip Technology stands out as a smart choice for designers looking for an MCU that balances power efficiency with processing capability.

You May Also Be Interested in

NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.9150 $55.4050
16+ $6.4943 $103.9088
24+ $6.2914 $150.9936
33+ $6.0884 $200.9172
43+ $5.8855 $253.0765
57+ $5.2767 $300.7719
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess