EN
  • EN
  • DE

ATSAMD51J18A-AU

Part No ATSAMD51J18A-AU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features ARM® Cortex®-M4F series Microcontroller IC 32-Bit 120MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)
Manufacturer Microchip Technology
Series SAM D51
Package Tray
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit
Speed 120MHz
Connectivity EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM
Number of I/O 51
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
Supply Voltage 1.71V ~ 3.63V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 64-TQFP
Case / Package 64-TQFP (10x10)
Family Name ATSAMD51
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Quantity per package 160
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862501-ATSAMD51J18A-AU
Ultra Librarian 3D Model Ultra Librarian ATSAMD51J18A-AU CAD Model

Description

Microchip Technology ATSAMD51J18A-AU

The ATSAMD51J18A-AU is a high-performance, 32-bit microcontroller from Microchip Technology, designed to offer advanced features for a variety of applications. This microcontroller is based on the powerful ARM Cortex-M4 processor with a Floating Point Unit (FPU), running at up to 120MHz. It is highly suitable for projects requiring efficient power management, robust operation, and high computational capabilities.

Key Features

  • Processor Core: ARM Cortex-M4 with FPU, achieving a maximum frequency of 120MHz, which provides a perfect blend of power efficiency and processing capability.
  • Memory: Comes with 256KB of SRAM and 512KB of flash memory, allowing for ample storage for code and data.
  • Connectivity: Features a range of communication interfaces including I2C, SPI, and UART, as well as USB connectivity for versatile peripheral and data handling options.
  • Advanced Peripherals: Equipped with a rich set of peripherals such as multiple timer/counters, a 12-bit ADC, a DAC, and other analog features that enhance its real-time control capabilities.
  • Package: Housed in a 64-pin TQFP (Thin Quad Flat Pack) package, which is suitable for space-constrained applications while still offering sufficient I/O options.
  • Power Management: Designed with power efficiency in mind, it includes various power-saving modes and features that extend battery life in portable applications.
  • Temperature Range: Operational across an industrial temperature range, ensuring reliability and performance under extreme conditions.

Applications

The Microchip ATSAMD51J18A-AU microcontroller is ideal for a wide range of applications, including but not limited to industrial control systems, Internet of Things (IoT) devices, consumer electronics, and automotive systems. Its high-speed processing capabilities and extensive communication features make it a versatile choice for designers looking to develop advanced and reliable products.

Support and Resources

Microchip Technology provides extensive support for the ATSAMD51J18A-AU, including comprehensive datasheets, application notes, and a suite of development tools to facilitate rapid design and development. Developers can also access Microchip's online community and technical support to resolve any queries and accelerate their product development.

You May Also Be Interested in

Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1787 $50.2509
17+ $5.8902 $100.1334
27+ $5.7061 $154.0647
37+ $5.5221 $204.3177
47+ $5.3380 $250.8860
63+ $4.7858 $301.5054
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,300 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess