EN
  • EN
  • DE

ATSAMDA1E16AABT

Part No ATSAMDA1E16AABT
Manufacturer Microchip Technology
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1046973-ATSAMDA1E16AABT
Categories OEM Parts(A-B)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian ATSAMDA1E16AABT CAD Model

Description

Microchip Technology ATSAMDA1E16AABT Microcontroller

The Microchip ATSAMDA1E16AABT is a high-performance, power-efficient microcontroller that is part of the SAM D family, specifically designed for a wide range of industrial and commercial applications. This particular model comes in a 64-pin TQFP package, offering a compact footprint for space-constrained applications.

At the heart of the ATSAMDA1E16AABT lies a 32-bit ARM Cortex-M0+ processor, which delivers the perfect balance between power consumption and performance, with a maximum operating frequency of 48 MHz. The microcontroller is equipped with 16KB of SRAM and 64KB of flash memory, providing ample space for complex applications and data storage without the need for external memory components.

One of the key features of the ATSAMDA1E16AABT is its rich set of peripherals. It includes multiple serial communication modules, including I2C, SPI, and USART interfaces, making it ideal for IoT applications requiring connectivity. Additionally, it boasts a variety of timers, PWM channels, and ADC channels with up to 12-bit resolution, allowing for precise control and data acquisition in embedded systems.

The microcontroller also supports touch-sensing capabilities, which can be used to develop intuitive user interfaces for consumer electronics. Its Event System allows peripherals to communicate directly with each other without CPU involvement, significantly reducing power consumption and improving system response time.

Designed with robustness in mind, the ATSAMDA1E16AABT operates across a wide voltage range of 1.62V to 3.63V and features power-saving modes, including idle and standby, to extend battery life in portable devices. Additionally, it has built-in protection features like brown-out detection and a watchdog timer to ensure reliable operation in unpredictable environments.

Developers can take advantage of Microchip's extensive software and hardware development tools for an efficient design process. The ATSAMDA1E16AABT is supported by the Atmel Studio IDE and the Atmel Software Framework, which provides a rich library of source code to jumpstart application development.

You May Also Be Interested in

Thomas & Betts
Ss A210SS6C U-shape Ftg LEN5-1/8IN
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Right-Angle Header, Friction Lock, 10 Circuits, Friction Lock, Single Row, UL 94V-0, Tin(Sn)...
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Sony
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Intel
Need more? Email Us
Allegro MicroSystems, LLC
MAGNETIC SWITCH UNIPOLAR 2WIR / Digital Switch Unipolar Switch Open Collector Hall Effect
Need more? Email Us
Generic
Need more? Email Us
ABB Embedded Power
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess