EN
  • EN
  • DE

ATSAME51J18A-AUT

Part No ATSAME51J18A-AUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 256KB FLASH 64TQFP  /  ARM® Cortex®-M4F series Microcontroller IC 32-Bit Single-Core 120MHz 256KB (256K x 8) FLASH 64-TQFP (10x10)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM E51
Package Tape & Reel
Core Processor ARM® Cortex®-M4F
Core Size 32-Bit Single-Core
Speed 120MHz
Connectivity CANbus, EBI/EMI, I²C, IrDA, LINbus, MMC/SD, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM
Number of I/O 51
Program Memory Size 256KB (256K x 8)
Program Memory Type FLASH
RAM Size 128K x 8
Supply Voltage - Operating 1.71V ~ 3.63V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 64-TQFP
Supplier Device Package 64-TQFP (10x10)
Base Product Number ATSAME51
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names ATSAME51J18A-AUTCT,ATSAME51J18A-AUTTR,ATSAME51J18A-AUTDKR
Standard Package 1,500
Win Source Part Number 976399-ATSAME51J18A-AUT
Ultra Librarian 3D Model Ultra Librarian ATSAME51J18A-AUT CAD Model

Description

Microchip Technology's ATSAME51J18A-AUT: A High-Performance Microcontroller

The ATSAME51J18A-AUT is a cutting-edge microcontroller product from Microchip Technology, designed to cater to the demanding needs of automotive and industrial applications. This microcontroller is part of the SAM E51 series and is built on a powerful ARM Cortex-M4 processor, providing a perfect blend of energy efficiency and performance.

With a clock speed of up to 120 MHz, the ATSAME51J18A-AUT delivers the computational power required for complex tasks, while its 32-bit architecture ensures smooth handling of large data sets. The device comes equipped with 512 KB of flash memory and 192 KB of SRAM, providing ample storage for firmware and temporary data storage during operation.

Connectivity is a strong suit for this microcontroller, featuring multiple communication interfaces including SPI, I2C, UART, and CAN-FD, which allow for easy integration with other components and peripherals within a system. Additionally, its support for USB Full-Speed and High-Speed operations make it ideal for applications requiring fast data transfers.

The ATSAME51J18A-AUT is designed with robustness in mind, operating at an extended temperature range suitable for harsh environments. It also includes advanced security features, such as hardware-based cryptographic acceleration and secure boot, ensuring secure data handling and preventing unauthorized firmware modifications.

For developers, Microchip Technology provides comprehensive software support, including the Microchip Studio Integrated Development Environment (IDE) and the Advanced Software Framework (ASF). These tools facilitate rapid development and debugging, helping to accelerate time-to-market for products built around the ATSAME51J18A-AUT.

Overall, the ATSAME51J18A-AUT from Microchip Technology is a formidable choice for designers looking to create sophisticated, high-performance, and secure embedded systems. Its combination of processing power, memory capacity, connectivity options, and robust design makes it a versatile and reliable component for a wide range of applications.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $7.0825 $63.7425
20+ $5.8120 $116.2400
31+ $5.6295 $174.5145
43+ $5.4481 $234.2683
55+ $5.2668 $289.6740
74+ $4.7216 $349.3984
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,915 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess