EN
  • EN
  • DE
  • IT

ATSAME54P20A-AZ

Part No ATSAME54P20A-AZ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description CM4 TQFP128 1MFlash Tray USB Ethernet CAN Extended Temp
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1184116-ATSAME54P20A-AZ
Categories Embedded - Microcontrollers
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ATSAME54P20A-AZ CAD Model

Description

Microchip Technology ATSAME54P20A-AZ Microcontroller

The ATSAME54P20A-AZ is a high-performance microcontroller from Microchip Technology, designed to cater to the demanding needs of modern embedded systems. This microcontroller is part of the SAM E54 series, which is renowned for its efficient power consumption, robust processing capabilities, and flexible peripheral set, making it an ideal choice for a wide range of industrial, automotive, and consumer applications.

At the heart of the ATSAME54P20A-AZ is a 32-bit ARM Cortex-M4 core with a Floating Point Unit (FPU), operating at a maximum frequency of 120 MHz. This powerful core allows the microcontroller to execute complex mathematical operations and signal processing tasks with ease. The device comes equipped with 1MB of flash memory and 256KB of SRAM, ensuring ample space for application code and data storage.

One of the standout features of the ATSAME54P20A-AZ is its rich set of peripherals. It includes multiple serial communication interfaces such as USART, SPI, and I2C, enabling seamless connectivity with a variety of external devices. Additionally, it offers a Full-Speed USB device and embedded host functionality, along with a 10/100 Mbps Ethernet MAC supporting IEEE 1588, which is perfect for networked applications.

The microcontroller also boasts advanced analog features, including dual 1 Msps 12-bit Analog-to-Digital Converters (ADCs), two Analog Comparators, and a Digital-to-Analog Converter (DAC), making it suitable for applications requiring precise analog signal processing. For enhanced security, the ATSAME54P20A-AZ incorporates features like a Hardware Cryptography Acceleration unit, Secure Boot, and a True Random Number Generator (TRNG).

Designed with power efficiency in mind, the device supports multiple power-saving modes, allowing developers to balance performance with energy consumption. With its extensive interrupt system and DMA support, the ATSAME54P20A-AZ can handle complex tasks while maintaining low power operation.

Overall, the Microchip ATSAME54P20A-AZ is a versatile and powerful microcontroller that offers a perfect blend of performance, connectivity, and security. Its extensive features enable developers to create sophisticated and reliable systems that can meet the evolving demands of the tech industry.

You May Also Be Interested in

Renesas Electronics America
8-BIT, 740/3802 CPU / * Microcontroller IC
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
MICROCONTROLLER 8-BIT LC8XX CPU / * Microcontroller IC
Lowest to $56.2418
Renesas Electronics America
16-BIT, GENERAL / 7790 SERIES / * Microcontroller IC
Need more? Email Us
Microchip Technology
IC MCU 32BIT 64KB FLASH 64QFN
Lowest to $4.6187
Microchip Technology
IC MCU 8BIT 4KB FLASH 20SOIC / 8051 89C Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) FLASH 20-SOIC
Need more? Email Us
Silicon Labs
IC MCU 8BIT 32KB FLASH 64TQFP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 4KB FLASH 40DIP
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44TQFP
Lowest to $31.2001
Infineon Technologies
IC MCU ASSP 64LQFP / - Microcontroller IC
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.3483

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $15.4915 $77.4575
11+ $12.7111 $139.8221
16+ $12.3137 $197.0192
22+ $11.9167 $262.1674
29+ $11.5194 $334.0626
38+ $10.3277 $392.4526
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess