EN
  • EN
  • DE

ATSAML21E15B-MUT

Part No ATSAML21E15B-MUT
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 32KB FLASH 32QFN  /  ARM® Cortex®-M0+ series Microcontroller IC 32-Bit Single-Core 48MHz 32KB (32K x 8) FLASH 32-VQFN (5x5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM L21E
Package Tape & Reel
Core Processor ARM® Cortex®-M0+
Core Size 32-Bit Single-Core
Speed 48MHz
Connectivity I2C, LINbus, SCI, SPI, UART/USART, USB
Peripherals DMA, POR, PWM, WDT
Number of I/O 25
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 4K x 8
Supply Voltage - Operating 1.62V ~ 3.63V
Data Converters A/D 10x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting SMD (SMT)
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Base Product Number ATSAML21
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Names ATSAML21E15B-MUTCT,1611-ATSAML21E15B-MUTCT,1611-ATSAML21E15B-MUTDKRINACTIVE,1611-ATSAML21E15B-MUTTRINACTIVE,1611-ATSAML21E15B-MUTDKR,ATSAML21E15B-MUT-ND,1611-ATSAML21E15B-MUTDKR-ND,1611-ATSAML21E15B-MUTTR-ND,ATSAML21E15B-MUTTR,1611-ATSAML21E15B-MUTTR,ATSAML21E15B-MUTDKR
Standard Package 5,000
Win Source Part Number 1116115-ATSAML21E15B-MUT
Ultra Librarian 3D Model Ultra Librarian ATSAML21E15B-MUT CAD Model

Description

Microchip Technology's ATSAML21E15B-MUT Microcontroller

The ATSAML21E15B-MUT is a cutting-edge microcontroller unit (MCU) from the reputable Microchip Technology, designed to offer a perfect blend of low-power consumption and high performance for a wide array of applications. This MCU is part of the SAM L21 family, which is renowned for its ultra-low-power technology, making it an ideal choice for battery-powered and power-conscious designs.

Key Features:

  • Core: ARM Cortex-M0+ CPU, running at up to 48 MHz, offers efficient processing capabilities while maintaining low-power characteristics.
  • Memory: Comes with 128 KB of flash memory and 16 KB of SRAM, providing ample space for complex applications and data storage.
  • Power Efficiency: Pioneering picoPower technology ensures the device operates with minimal power consumption, with multiple power-saving modes to extend battery life.
  • I/O Options: Rich set of input/output options including I2C, SPI, and UART interfaces for versatile connectivity.
  • Analog Features: Integrated analog functionalities such as a 12-bit ADC, a 10-bit DAC, and analog comparators to support complex analog signal processing.
  • Package: Housed in a 32-pin QFN package, the ATSAML21E15B-MUT offers a compact footprint for space-constrained applications.
  • Temperature Range: Operates within an industrial temperature range of -40°C to 85°C, ensuring reliability and performance under extreme conditions.

Applications:

The ATSAML21E15B-MUT is versatile enough to be used in a variety of sectors, including but not limited to:

  • Internet of Things (IoT) devices
  • Wearable technology
  • Energy management systems
  • Industrial control systems
  • Medical devices

Design Support:

Microchip Technology provides comprehensive design support for the ATSAML21E15B-MUT, including development tools, data sheets, application notes, and software libraries to facilitate rapid development and reduce time to market for designers and engineers.

With its robust feature set, the ATSAML21E15B-MUT is a highly capable MCU that delivers the performance needed for today's sophisticated electronic designs while ensuring power efficiency and reliability.

You May Also Be Interested in

Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $7.2762
Rockchip
FCCSP-409LD(14x14) Microcontrollers RoHS
Lowest to $34.9254
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $4.3776 $61.2864
33+ $3.5920 $118.5360
50+ $3.4797 $173.9850
69+ $3.3674 $232.3506
89+ $3.2552 $289.7128
119+ $2.9185 $347.3015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,706 pieces
In Stock: 1,353 pieces Factory Stock: 1,353 pieces
MOQ: 14 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess