EN
  • EN
  • DE

ATSAMS70Q21A-CN

Part No ATSAMS70Q21A-CN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 144LFBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 40 Weeks
Features ARM® Cortex®-M7 series Microcontroller IC 32-Bit 300MHz 2MB (2M x 8) FLASH 144-LFBGA (10x10)
Manufacturer Microchip Technology
Series SAM S70
Package Tray
Core Processor ARM® Cortex®-M7
Core Size 32-Bit
Speed 300MHz
Connectivity EBI/EMI, I²C, IrDA, LINbus, MMC/SD/SDIO, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I2S, POR, PWM, WDT
Number of I/O 114
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
Supply Voltage 1.08V ~ 3.6V
Data Converters A/D 24x12b; D/A 2x12b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 105°C (TA)
Mounting Surface Mount
Package 144-LFBGA
Case / Package 144-LFBGA (10x10)
Family Name ATSAMS70
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A992C
HTSUS 8542.31.0001
Other Part Number 1611-ATSAMS70Q21A-CN-ND, 1611-ATSAMS70Q21A-CN, 1611-ATSAMS70Q21A-CNINACTIVE
Quantity per package 184
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862552-ATSAMS70Q21A-CN
Ultra Librarian 3D Model Ultra Librarian ATSAMS70Q21A-CN CAD Model

Description

Microchip Technology ATSAMS70Q21A-CN Product Overview

The ATSAMS70Q21A-CN is a high-performance microcontroller (MCU) from Microchip Technology, designed to cater to the needs of demanding applications that require advanced connectivity, powerful processing capabilities, and robust reliability. This MCU is part of the SAM S70 series, which is based on the ARM Cortex-M7 processor, delivering exceptional computational performance and efficiency.

With a maximum operating frequency of up to 300 MHz, the ATSAMS70Q21A-CN provides the computational power necessary for complex tasks. It boasts a large set of peripherals, including high-speed USB Interface with integrated PHY, dual CAN-FD interfaces, and high-speed SD/MMC interface, making it suitable for industrial automation, automotive, and IoT applications that require fast data transfer and communication.

The device features up to 2MB of embedded Flash memory and 384KB of SRAM, ensuring ample space for application code and data. The memory architecture is enhanced with a multi-layer bus matrix, cache, and tightly coupled memories, which offer high-speed access and optimal efficiency. The ATSAMS70Q21A-CN also supports external memory interfaces for additional storage if required.

For robust operation, the ATSAMS70Q21A-CN is equipped with comprehensive safety features, including memory protection units, a secure hardware unit for cryptographic acceleration, and tamper detection capabilities. These features make the MCU an excellent choice for applications where data security and integrity are paramount.

The device operates over a wide voltage range and is qualified for extended industrial temperature ranges, ensuring reliable performance under varying environmental conditions. The ATSAMS70Q21A-CN also supports DSP instructions, floating-point unit (FPU), and SIMD instructions, which enable efficient handling of advanced algorithms and data processing tasks.

In summary, the Microchip Technology ATSAMS70Q21A-CN MCU is a versatile and powerful solution for sophisticated embedded systems. Its combination of high-speed connectivity, advanced security features, and powerful ARM Cortex-M7 core make it an ideal choice for a wide range of applications that require top-tier performance and reliability.

You May Also Be Interested in

Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0262
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.6866 $53.0598
7+ $16.5672 $115.9704
10+ $16.0075 $160.0750
14+ $14.8881 $208.4334
18+ $14.3284 $257.9112
22+ $13.7687 $302.9114
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess