EN
  • EN
  • DE

ATSAMS70Q21B-CFN

Part No ATSAMS70Q21B-CFN
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 32BIT 2MB FLASH 144LFBGA / ARM® Cortex®-M7 SAM S70 Microcontroller IC 32-Bit Single-Core 300MHz 2MB (2M x 8) FLASH 144-UFBGA (6x6)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series SAM S70
Package Tray
Product Status Active
Core Processor ARM® Cortex®-M7
Core Size 32-Bit Single-Core
Speed 300MHz
Connectivity EBI/EMI, I²C, IrDA, LINbus, MMC/SD/SDIO, QSPI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, I²S, POR, PWM, WDT
Number of I/O 75
Program Memory Size 2MB (2M x 8)
Program Memory Type FLASH
EEPROM Size -
RAM Size 384K x 8
Voltage - Supply (Vcc/Vdd) 1.62V ~ 3.6V
Data Converters A/D 10x12b; D/A 2x12b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Surface Mount
Package / Case 144-UFBGA
Supplier Device Package 144-UFBGA (6x6)
Base Product Number ATSAMS70
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN 5A002A1
HTSUS 8542.31.0001
Win Source Part Number 1353817-ATSAMS70Q21B-CFN
Ultra Librarian 3D Model Ultra Librarian ATSAMS70Q21B-CFN CAD Model

Description

Microchip Technology ATSAMS70Q21B-CFN

The ATSAMS70Q21B-CFN is a high-performance, automotive-grade microcontroller from Microchip Technology, designed to offer a perfect blend of power efficiency and reliability for demanding applications. This microcontroller is based on the ARM Cortex-M7 processor, which operates at a maximum speed of 300 MHz, delivering enhanced computational performance and real-time responsiveness.

With its 2MB of embedded Flash memory and 384KB of SRAM, the ATSAMS70Q21B-CFN provides ample storage for complex applications and algorithms. Additionally, it includes a wide range of connectivity options such as High-Speed USB Host and Device with on-chip PHY, dual CAN-FD interfaces, and up to 5 UARTs for serial communication, making it an ideal choice for advanced automotive systems, industrial automation, and control applications.

The device is equipped with comprehensive safety features that are crucial for automotive and industrial environments. These include a Memory Protection Unit (MPU), a Secure Digital Host Controller (SDHC), and a variety of peripherals with DMA support to minimize CPU load during data transfer operations. Moreover, the ATSAMS70Q21B-CFN supports IEEE 754-compliant hardware floating-point unit (FPU), enhancing the execution of control algorithms and data processing.

For security, the microcontroller integrates features like hardware-based encryption and a true random number generator, which are essential for secure data exchange and storage. Its LQFP144 packaging makes it suitable for space-constrained applications without compromising on the number of I/O lines and peripheral functionality.

The ATSAMS70Q21B-CFN operates over an extended temperature range, which, combined with its robust design, ensures reliable performance even under harsh conditions. Microchip also provides extensive support and development tools, including software libraries and real-time operating system (RTOS) integration, which accelerates the development cycle and helps bring products to market faster.

In summary, the ATSAMS70Q21B-CFN microcontroller from Microchip Technology is a feature-rich solution designed to meet the rigorous demands of modern automotive and industrial applications, offering high-speed processing, advanced connectivity, and robust security features.

You May Also Be Interested in

Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
TQFP-144 Single Bipolar Transistors RoHS
Lowest to $71.3060
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 120MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.2120

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess