EN
  • EN
  • DE

KSZ8841-16MBL

Part No KSZ8841-16MBL
Manufacturer Microchip Technology
Catalog Interface - Controllers
Description Ethernet CTLR Single Chip 10Mbps/100Mbps 3.3V 100-Pin LFBGA Tray / Single-Port Ethernet MAC Controller with Non-PCI Interface | IC MAC CTLR 1PORT ETH 100-LBGA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Protocol Ethernet
Function MAC Controller
Interface PCI
Standards 10/100 Base-T/TX PHY
Supply Voltage (V) 3.1V ~ 3.5V
Supply Current 100mA
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 100-LBGA
Family Part Number KSZ8841
Manufacturer Pack Quantity 240
MSL Level 3 (168 Hours)
Win Source Part Number 1193819-KSZ8841-16MBL
Manufacturer Homepage www.micrel.com
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Family Name KSZ8841-16
Introduction Date March 01, 2006
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2021
Ultra Librarian 3D Model Ultra Librarian KSZ8841-16MBL CAD Model

Description

Microchip Technology KSZ8841-16MBL Single-Port Ethernet Controller

The Microchip Technology KSZ8841-16MBL is a highly integrated single-port Ethernet controller that serves as a robust solution for embedded networking applications. This controller is designed to facilitate high-speed data transmission and reception over networked devices, making it an ideal choice for a variety of applications including industrial automation, consumer electronics, and smart home devices.

Key Features:

  • Single-Port Interface: The KSZ8841-16MBL features a single 10/100BASE-T/TX Ethernet MAC and PHY layer transceiver, providing a reliable connection for network communication.
  • Advanced Switching Technology: Equipped with a non-blocking switch fabric, it ensures fast data processing and efficient traffic management, which is crucial for applications requiring real-time performance.
  • Flexible Media Interface: This controller supports both MII (Media Independent Interface) and RMII (Reduced Media Independent Interface), offering versatility for different hardware configurations.
  • Low Power Consumption: Designed with power efficiency in mind, the KSZ8841-16MBL operates with reduced power requirements, contributing to energy-saving in the overall design of the end product.
  • Auto-Negotiation: The auto-negotiation feature allows the controller to automatically select the highest performance mode, ranging from 10Mbps to 100Mbps, ensuring optimal data rates for network communication.
  • Easy Integration: With a compact LQFP-64 package, the KSZ8841-16MBL is easy to integrate into PCB designs, saving space and reducing complexity in circuit design.

Applications:

  • Industrial Control Systems
  • Building Automation
  • Networked Consumer Electronics
  • Smart Home Devices
  • Internet of Things (IoT) Endpoints

The KSZ8841-16MBL by Microchip Technology is a testament to the company's commitment to providing innovative and reliable networking solutions. Its feature-rich design and ease of integration make it a go-to choice for developers looking to enhance their products with efficient and powerful Ethernet connectivity.

You May Also Be Interested in

Cypress Semiconductor Corp
USB FULL-SPEED PERIPHERALS
Lowest to $12.8727
NXP / Nexperia
IC UART SINGLE W/FIFO 16-TSSOP / RS232, RS485 Controller I²C, SPI, UART Interface 16-TSSOP
Lowest to $5.2109
Renesas Electronics America
USB POWER DELIVERY 3.0 CONTROLLE / USB Controller USB 3.0 USB Interface 14-TDFN (4x3)
Lowest to $11.6418
Intel
LAN CONTROLLER, CMOS / Controller Interface
Need more? Email Us
Microchip Technology
IC ETHERNET CTRLR W/SPI 28-SOIC / Ethernet Controller 10 Base-T PHY SPI Interface 28-SOIC
Lowest to $2.3460
Texas Instruments
IC INTERFACE MISC / USB Hub Controller USB 1.1, USB 2.0, USB 3.1 USB, GPIO, I²C, SMBus Interface 64-VQFN (9x9)
Lowest to $13.2125
STMicroelectronics
IC USB CONTROLLER I2C 24QFN / USB Controller USB 3.0 I²C Interface 24-QFN (4x4)
Lowest to $2.9298
Microchip Technology
IC CONTROLLER ETHERNET 64QFN / Ethernet Controller 10/100 Base-T/TX PHY MII, RMII Interface 64-QFN (8x8)
Lowest to $9.8286
Microchip Technology
IC ETHERNET CONTROLLER 48SQFN / Ethernet Controller 10/100/1000 Base-TX PHY Interface 48-SQFN (7x7)
Lowest to $32.6415

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.3846 $62.3076
14+ $8.5204 $119.2856
21+ $8.2548 $173.3508
29+ $7.9880 $231.6520
38+ $7.7223 $293.4474
51+ $6.9231 $353.0781
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,300 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess