EN
  • EN
  • DE

ATSTK600-RC38

Part No ATSTK600-RC38
Manufacturer Microchip Technology
Catalog Programming Adapters, Sockets
Description STK600 ROUTING CARD AVR  /  STK600 series Routing Card
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Development Boards, Kits, Programmers>Programming Adapters, Sockets
Mfr Microchip Technology
Series AVR®
Package Box
Module/Board Type Routing Card
For Use With/Related Products STK600
Base Product Number ATSTK600
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8473.30.5100
Other Names ATSTK600RC38,STK600-RCUC3C1-38
Standard Package 1
Win Source Part Number 1032810-ATSTK600-RC38
Ultra Librarian 3D Model Ultra Librarian ATSTK600-RC38 CAD Model

Description

Microchip Technology ATSTK600-RC38 - Development Tool

The ATSTK600-RC38 from Microchip Technology is a robust hardware starter kit and development system designed for 8-bit and 32-bit AVR microcontrollers. This versatile tool is part of the STK600 series and serves as an essential platform for engineers and developers working on AVR-based applications.

The ATSTK600-RC38 provides a flexible and comprehensive environment for system design, featuring a socket card and routing card system which supports devices in the 38-pin TQFP package. This modular approach enables the kit to support a wide array of devices by simply swapping out the socket card for the specific AVR MCU being used.

This development kit is not only a hardware platform but also integrates seamlessly with the Atmel Studio Integrated Development Environment (IDE), offering developers a complete suite of tools for code development and debugging. With its advanced features, the ATSTK600-RC38 facilitates in-depth exploration of the AVR microcontroller's capabilities, making it an ideal choice for prototyping and testing new designs.

Key features of the ATSTK600-RC38 include:

  • Support for 8-bit and 32-bit AVR microcontrollers
  • Modular board design with socket card and routing card system
  • Compatible with 38-pin TQFP package types
  • Integrated with Atmel Studio for a full-fledged development experience
  • USB interface for programming and communication
  • Access to all signals on footprints for easy prototyping
  • Adjustable voltage supply for testing different power conditions
  • Onboard resources including LEDs, pushbuttons, and extension headers

Whether you're an experienced developer or just starting with AVR microcontrollers, the Microchip Technology ATSTK600-RC38 provides a powerful and adaptable platform that will help accelerate your development process and bring your innovative projects to life.

You May Also Be Interested in

Skyworks Solutions Inc.
Need more? Email Us
Microchip Technology
ADAPTER MODULE 208QFP / Microsemi FPGAs - Socket Adapter
Need more? Email Us
Lattice Semiconductor Corporation
INTERFACE 128TQFP ISPMACH 5256B / pDS4102-PM300N Model 300 Desktop Programmer series Socket Module - TQFP
Need more? Email Us
Microchip Technology
STK600 ROUTINGCARD RC100SAM-99 -
Need more? Email Us
OSRAM Opto Semiconductors Inc.
PROGRAMMING BOARD FOR AS5115 / AS5115 - ZIF Socket
Need more? Email Us
Microchip Technology
Need more? Email Us
Microchip Technology
Need more? Email Us
Lattice Semiconductor Corporation
ADAPTER 388FBGA LATTICEXP UV / pDS4102-PM300N Model 300 Desktop Programmer series Socket Module - BGA
Need more? Email Us
Microchip Technology
ADAPTER MODULE ANTIFUSE 132CQFP / Microsemi FPGAs series Socket Adapter
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $39.5273 $79.0546
4+ $32.4328 $129.7312
6+ $31.4192 $188.5152
8+ $30.4058 $243.2464
10+ $29.3922 $293.9220
14+ $26.3516 $368.9224
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,100 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess