EN
  • EN
  • DE

ATTINY11-6SU

Part No ATTINY11-6SU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 1KB FLASH 8SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATtiny
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 6MHz
Peripherals WDT
Number of I/O 6
Program Memory Size 1KB (512 x 16)
Program Memory Type FLASH
Voltage - Supply (Vcc/Vdd) 4V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 8-SOIC (0.209", 5.30mm Width)
Supplier Device Package 8-SOIC
Base Product Number ATTINY11
Standard Package 94 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566911-ATTINY11-6SU
Ultra Librarian 3D Model Ultra Librarian ATTINY11-6SU CAD Model

Description

The ATTINY11-6SU is a high-performance, low-power AVR 8-bit microcontroller from Microchip Technology, offering a versatile and efficient solution for embedded systems. This compact and powerful microcontroller is ideal for a wide range of applications, from consumer electronics to industrial control systems.

Key Features:

  • High-Performance RISC CPU: The ATTINY11-6SU features an advanced RISC architecture that enables fast processing with a throughput of 1 MIPS per MHz, ensuring efficient performance in complex operations.
  • Memory: It comes with 1KB of in-system programmable Flash memory, providing ample space for application code. Additionally, it includes 32 bytes of EEPROM and 64 bytes of internal SRAM.
  • Operating Speed: The device operates at a frequency of up to 6MHz, providing robust speed for a variety of tasks.
  • Low Power Consumption: Designed for power-sensitive applications, the ATTINY11-6SU has multiple power-saving modes, including Idle and Power-down modes, which significantly reduce power consumption when the device is not in full operation.
  • I/O and Package: It offers 6 general-purpose I/O lines and is available in an 8-pin SOIC package, making it suitable for space-constrained applications.
  • Voltage Range: The microcontroller supports a wide operating voltage range from 2.7V to 6V, providing flexibility in various power environments.
  • Analog Comparator: The integrated analog comparator allows for simple analog signal comparison, which can be useful in sensor interfacing and real-time decision making.

Applications:

The ATTINY11-6SU's small footprint and comprehensive feature set make it an excellent choice for applications such as:

  • Portable devices
  • Consumer electronics
  • Home automation
  • Small-scale robotics
  • Battery management
  • LED lighting control

Microchip Technology's ATTINY11-6SU microcontroller combines performance and versatility, making it an ideal choice for designers looking to create compact, efficient, and cost-effective solutions for their embedded system projects.

You May Also Be Interested in

Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Rockchip
TFBGA-395L Microcontrollers RoHS
Lowest to $9.6045
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Wch
51 Family 56MHz SSOP-20-208mil Microcontrollers RoHS
Lowest to $1.3971
Rockchip
FCCSP-409(14x14) Microcontrollers RoHS
Lowest to $38.0151
Panasonic
QFP-64 Microcontrollers RoHS
Lowest to $10.1866
GigaDevice Semiconductor
ARM Cortex-M4 32 Bit 200MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $4.2202
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess