EN
  • EN
  • DE

ATTINY2313A-MU

Part No ATTINY2313A-MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 20QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATtiny
Package Tray
Product Status Active
Programmable Verified
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity I2C, SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-WFQFN Exposed Pad
Supplier Device Package 20-QFN-EP (4x4)
Base Product Number ATTINY2313
Standard Package 490 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566933-ATTINY2313A-MU
Ultra Librarian 3D Model Ultra Librarian ATTINY2313A-MU CAD Model

Description

Microchip Technology's ATTINY2313A-MU Microcontroller

The ATTINY2313A-MU from Microchip Technology is a high-performance, low-power AVR® 8-bit microcontroller that combines 2KB ISP flash memory, 128B EEPROM, 128B SRAM, 18 general-purpose I/O lines, 32 general-purpose working registers, a single 16-bit timer/counter with compare modes, a single 8-bit timer/counter with compare modes, as well as a watchdog timer with internal oscillator. This versatile microcontroller also includes a full duplex USART, a byte-oriented 2-wire serial interface, SPI serial port, and a 10-bit A/D converter with a 4-channel multiplexer. The device operates between 1.8-5.5 volts.

Encased in a 20-pin QFN (Quad Flat No-lead) package, the ATTINY2313A-MU is designed for optimal performance in a compact form factor. Its architecture is engineered to handle complex tasks while maintaining energy efficiency, making it an ideal choice for a wide range of applications, including industrial control systems, automotive, consumer electronics, and more.

With its ability to be programmed via In-System Programming (ISP), the ATTINY2313A-MU offers great flexibility for updates and firmware changes without the need for additional equipment. The microcontroller's enhanced RISC (Reduced Instruction Set Computer) architecture enables it to execute powerful instructions in a single clock cycle, allowing for optimizations in power consumption versus processing speed.

Key features of the ATTINY2313A-MU include:

  • High-performance, low-power AVR® 8-bit microcontroller
  • Advanced RISC architecture with 32 x 8 general-purpose working registers
  • Non-volatile program and data memories with 2KB of in-system self-programmable flash memory
  • JTAG (Joint Test Action Group) interface for on-chip-debug
  • Up to 20 MIPS (Million Instructions Per Second) throughput at 20MHz
  • Power-on Reset and Programmable Brown-out Detection
  • Internal calibrated oscillator for reliable operation

The ATTINY2313A-MU microcontroller represents a robust solution for designers looking for a microcontroller that delivers both performance and versatility. Microchip Technology's commitment to quality ensures that this product meets the rigorous standards required for a wide array of applications.

You May Also Be Interested in

GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Allwinner Technology Co., Ltd.
TFBGA-412 Microcontrollers RoHS
Lowest to $12.2530
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
Others 16 Bit 66MHz 118 LQFP-144(20x20) Microcontrollers RoHS
Lowest to $216.4180
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.9173
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7799 $53.3970
70+ $1.4605 $102.2350
110+ $1.4148 $155.6280
150+ $1.3692 $205.3800
190+ $1.3235 $251.4650
255+ $1.1866 $302.5830
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess