EN
  • EN
  • DE

ATTINY2313V-10SI

Part No ATTINY2313V-10SI
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 20SOIC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - Microcontrollers
Mfr Microchip Technology
Series AVR® ATtiny
Package Tube
Product Status Obsolete
Programmable Not Verified
Core Processor AVR
Core Size 8-Bit
Speed 10MHz
Connectivity SPI, UART/USART
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 18
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
EEPROM Size 128 x 8
RAM Size 128 x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 5.5V
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package 20-SOIC
Base Product Number ATTINY2313
Standard Package 37 pcs
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 566936-ATTINY2313V-10SI
Ultra Librarian 3D Model Ultra Librarian ATTINY2313V-10SI CAD Model

Description

Microchip Technology's ATTINY2313V-10SI Microcontroller

The ATTINY2313V-10SI is a high-performance, low-power AVR 8-bit microcontroller from Microchip Technology, designed to offer a perfect balance between power consumption and processing capability. This versatile microcontroller is ideal for a wide range of applications, from simple consumer electronics to complex industrial control systems.

Key Features:

  • CPU Speed: With a CPU speed of 10MHz, the ATTINY2313V-10SI delivers robust performance for time-sensitive tasks, ensuring that operations are processed quickly and efficiently.
  • Memory: It comes with 2KB of in-system programmable Flash, 128B EEPROM, and 128B SRAM, providing ample space for code storage and data management.
  • I/O Ports: The device features 18 general-purpose I/O lines, which can be configured to interface with a variety of peripherals and other devices, enhancing its adaptability in different applications.
  • Advanced Peripherals: It includes an array of integrated peripherals such as a USART, a 10-bit Analog-to-Digital Converter (ADC), and two 8-bit and one 16-bit timer/counter with PWM channels, which add to its functionality without the need for additional components.
  • Power Efficiency: Operating within a voltage range of 1.8V to 5.5V, the ATTINY2313V-10SI is engineered for power-sensitive applications, enabling extended battery life and reduced energy costs.
  • Temperature Range: This microcontroller operates reliably across a wide temperature range, making it suitable for harsh environments.
  • Packaging: The ATTINY2313V-10SI is available in a 20-lead SOIC package, which is compact and suitable for space-constrained applications.

Applications:

The flexibility and comprehensive feature set of the ATTINY2313V-10SI make it an excellent choice for a variety of applications, including:

  • Automotive systems
  • Home automation and security
  • Industrial control systems
  • Consumer electronics
  • Power management systems

The ATTINY2313V-10SI from Microchip Technology is designed to empower designers with a scalable, cost-effective solution that meets the demands of both simple and complex embedded systems. Its integration of advanced features with power efficiency makes it a smart choice for next-generation electronic designs.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
MindMotion Microelectronics
TSSOP-20 Microcontrollers RoHS
Lowest to $0.4839
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 37 QFN-48-EP(6x6) Microcontrollers RoHS
Lowest to $1.6299

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess