EN
  • EN
  • DE

TS87C58X2-LIA

Part No TS87C58X2-LIA
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description 8-bit CMOS Microcontroller 16/32 Kbytes ROM/OTP | IC MCU 8BIT 32KB OTP 40PDIL
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tube
Status Obsolete
Core Processor 80C51
Data Bus Width 8-Bit
Speed 30/20MHz
Connectivity UART/USART
Peripherals POR, WDT
The number of I/O 32
Program Memory Size 32KB (32K x 8)
Program Memory Type OTP
Date RAM Size 256 x 8
Supply Voltage 2.7V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 40-DIP
Supplier Device Package 40-PDIL
Family Part Number TS87C58X2
Manufacturer Pack Quantity 9
MSL Level 1 (Unlimited)
Win Source Part Number 1274532-TS87C58X2-LIA
Manufacturer Homepage www.atmel.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TS87C58X2-LIA CAD Model

Description

Microchip Technology's TS87C58X2-LIA Microcontroller

The TS87C58X2-LIA is a high-performance microcontroller designed by Microchip Technology, a leader in the field of smart, connected, and secure embedded control solutions. This microcontroller is part of the TS87C58X2 series, which is renowned for its robust architecture, versatile features, and adaptability to a wide range of industrial applications.

Key Features:

  • Enhanced 8051 Architecture: The TS87C58X2-LIA is built upon an enhanced 8051 architecture, offering a familiar environment for developers with improved processing power and efficiency.
  • Memory Capacity: It comes equipped with a substantial memory capacity, including 32 KB of OTP (One-Time Programmable) ROM, which is ideal for permanent program storage, and 256 bytes of RAM for variable data.
  • High-Speed Operation: With a clock speed of up to 40 MHz, this microcontroller provides swift execution of instructions, thereby enhancing the overall performance of the application it is embedded in.
  • Power Management: The device features several power-saving modes, which make it suitable for battery-operated applications where power efficiency is crucial.
  • Digital Peripherals: A range of integrated digital peripherals such as timers, counters, and serial communication ports (UART) add to the versatility of the TS87C58X2-LIA, allowing it to handle complex tasks and communication protocols.
  • I/O Port Expansion: The microcontroller also boasts a flexible I/O port system that supports easy expansion, making it ideal for controlling a variety of external devices and interfacing with other digital systems.
  • Temperature Range: Designed to withstand industrial environments, it operates within an extended temperature range, ensuring reliability and stability under varying conditions.
  • Package: The TS87C58X2-LIA is available in a 44-Lead PLCC (Plastic Leaded Chip Carrier) package, which is well-suited for space-constrained applications while providing enough pins for complex tasks.

Microchip Technology's TS87C58X2-LIA is an excellent choice for developers looking for a microcontroller that offers a combination of traditional architecture with modern enhancements. Whether it's for industrial control systems, automation, or other sophisticated electronic applications, the TS87C58X2-LIA provides a reliable and efficient solution that can meet the demands of a wide array of embedded design projects.

You May Also Be Interested in

ARTERY
ARM Cortex-M4F 32 Bit 240MHz 51 LQFP-64(10x10) Microcontrollers RoHS
Lowest to $2.0577
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.5135
Microchip Technology
PIC 8 Bit 64MHz 35 TQFP-44(10x10) Microcontrollers RoHS
Lowest to $5.1457
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $0.9605
Infineon Technologies
TQFP-100(14x14) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $92.5374
ARTERY
ARM Cortex-M4F 32 Bit 240MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $1.3971
GigaDevice Semiconductor
ARM Cortex-M3 32 Bit 120MHz 82 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $9.3135

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess