EN
  • EN
  • DE

DS3641B+

Part No DS3641B+
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers - Application Specific
Description SPIA COMPATIBLE SECURE SUPERVISO
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Maxim Integrated
Series DeepCover®
Package Tray
Program Memory Type SRAM
Mounting Surface Mount
Package 25-LFBGA, CSPBGA
Case / Package 25-CSBGA (5x5)
Family Name DS3641
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 640
Popularity High
Supply and Demand Status Balance
Win Source Part Number 917449-DS3641B+
Ultra Librarian 3D Model Ultra Librarian DS3641B+ CAD Model

Description

Maxim Integrated DS3641B+ Secure Authentication IC

The Maxim Integrated DS3641B+ is a cutting-edge secure authentication IC that provides robust security solutions for a wide range of applications. This high-performance cryptographic controller is designed to safeguard communication between devices, ensuring data integrity and authenticity in sensitive applications.

At the core of the DS3641B+ is its advanced security features, which include a hardware-based SHA-256 hash engine and a high-quality random number generator (RNG). These features are essential for creating secure cryptographic keys and digital signatures, making the DS3641B+ an ideal choice for systems that require stringent security measures such as medical devices, financial systems, and access control systems.

The device also boasts a unique and flexible memory architecture, offering 2KB of user-programmable secure EEPROM. This memory is partitioned into four segments with individual access controls, allowing for secure storage of sensitive data such as cryptographic keys, certificates, and user data. The memory is also protected by tamper detection circuits that help prevent physical attacks and unauthorized access.

Communication with the DS3641B+ is made simple and secure through its I2C serial interface, which supports both standard and fast modes. Additionally, the device includes a decrement-only counter that can be used for secure usage tracking or consumable product management.

For enhanced security, the DS3641B+ incorporates a ChipDNA™ physically unclonable function (PUF) circuit. This technology provides a unique fingerprint for each device, which is virtually impossible to replicate, offering an additional layer of security against cloning and counterfeiting.

The DS3641B+ operates over a wide temperature range of -40°C to +85°C and comes in a compact, 8-pin TDFN package, making it suitable for space-constrained applications. Its low-power consumption also ensures that it can be integrated into portable and battery-powered devices without significantly impacting battery life.

Overall, the Maxim Integrated DS3641B+ is a powerful and secure solution for any application requiring robust authentication and encryption capabilities. Its advanced features and ease of integration make it an excellent choice for designers looking to enhance the security of their systems.

You May Also Be Interested in

Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Need more? Email Us
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Microchip Technology
DIGI G4, W/ ENCRYPTION.
Lowest to $1,608.7501
Cypress Semiconductor Corp
IC USB TYPE-C CONTROLLER 24QFN
Lowest to $12.4506
Cypress Semiconductor Corp
IC USB TYPE C CONTROL
Lowest to $3.4484
Echelon
IC PROC 8BIT 48QFN
Lowest to $26.8231
Maxim Integrated
1KB SECURE MEMORY WITH PROGRAMMA
Need more? Email Us
NXP / Nexperia
IC MCU 16BIT HCS12 100LQFP
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess