EN
  • EN
  • DE

ATTINY24A-MMH

Part No ATTINY24A-MMH
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 20VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features AVR series Microcontroller IC 8-Bit 20MHz 2KB (1K x 16) FLASH 20-VQFN (3x3)
Manufacturer Microchip Technology
Series AVR® ATtiny
Package Tray
Core Processor AVR
Core Size 8-Bit
Speed 20MHz
Connectivity USI
Peripherals Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O 12
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
EEPROM Size 128 x 8
Supply Voltage 1.8V ~ 5.5V
Data Converters A/D 8x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Surface Mount
Package 20-VFQFN Exposed Pad
Case / Package 20-VQFN (3x3)
Family Name ATtiny24
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Quantity per package 490
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 862574-ATTINY24A-MMH
Ultra Librarian 3D Model Ultra Librarian ATTINY24A-MMH CAD Model

Description

Microchip Technology ATTINY24A-MMH

The ATTINY24A-MMH is a high-performance, low-power Microchip AVR® 8-bit microcontroller that combines 2KB ISP flash memory, 128B EEPROM, 128B SRAM, 12 general purpose I/O lines, 32 general purpose working registers, a wide range of flexible and powerful peripherals, and a 8/16-bit timer/counter. All of these features come in a compact 20-pin QFN package, making it ideal for a wide variety of applications that require a small form factor and low power consumption.

Key Features:

  • High-Performance, Low-Power AVR® 8-Bit Microcontroller: Delivers efficient operation at a wide range of voltages and frequencies, making it suitable for battery-operated applications.
  • Advanced RISC Architecture: With 131 powerful instructions, most of which are executed in a single clock cycle, the ATTINY24A-MMH achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.
  • Memory: Comes with 2KB of in-system programmable flash, 128B EEPROM, and 128B SRAM for data storage and efficient code management.
  • I/O and Packages: Offers 12 programmable I/O lines and is available in a space-saving 20-pin QFN package.
  • Peripheral Features: Includes an 8/16-bit timer/counter with PWM, internal and external interrupts, a 4-channel 10-bit A/D converter, programmable watchdog timer with internal oscillator, and a Universal Serial Interface (USI).
  • Data Retention: Data retention is guaranteed for 20 years at 85°C or 100 years at 25°C, ensuring long-term reliability for industrial applications.
  • Temperature Range: Operates within the industrial temperature range of -40°C to 85°C.

Applications:

The ATTINY24A-MMH is designed for use in a variety of applications, including sensor nodes, automotive, consumer electronics, and industrial control systems. Its small size and low power consumption make it particularly well-suited for portable and power-sensitive devices.

Summary:

The Microchip ATTINY24A-MMH microcontroller offers a blend of efficiency, flexibility, and reliability, making it an excellent choice for designers who need a compact, low-power, yet powerful MCU solution. Whether you're working on a simple control system or a complex networked device, the ATTINY24A-MMH provides the performance and features necessary to meet the demands of your application.

You May Also Be Interested in

Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
Xiaohua Semiconductor Co., Ltd.
VFBGA-100 Microcontrollers RoHS
Lowest to $0.7331

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9303 $57.9090
65+ $1.5839 $102.9535
100+ $1.5344 $153.4400
135+ $1.4849 $200.4615
175+ $1.4354 $251.1950
235+ $1.2869 $302.4215
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,901 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess