EN
  • EN
  • DE

ATTINY26-16MU

Part No ATTINY26-16MU
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 32VQFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Tray
Status Active
Core Processor AVR
Part Core Size 8-Bit
Speed(Frequency) 16MHz
Number of I/O 16
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
EEPROM Size 128 x 8
Data RAM Size 128 x 8
Supply Voltage - Operating 4.5 V to 5.5 V
Data Converters A/D 11x10b
Temperature Range - Operating -40°C to 85°C (TA)
Case / Package 32-VQFN (5x5)
Win Source Part Number 1020546-ATTINY26-16MU
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ATTINY26-16MU CAD Model

Description

Microchip Technology's ATTINY26-16MU Microcontroller

The ATTINY26-16MU from Microchip Technology is a high-performance, low-power AVR 8-bit microcontroller that combines 2KB of ISP flash memory, 128B EEPROM, 128B SRAM, 16 general purpose I/O lines, 32 general purpose working registers, a wide range of flexible and powerful peripherals, and a 16MHz internal oscillator. This microcontroller is an ideal solution for a variety of embedded applications.

Key Features:

  • Advanced RISC Architecture: With 130 powerful instructions, most of which are executed in a single clock cycle, the ATTINY26-16MU achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.
  • High Endurance Non-volatile Memory segments: The device is equipped with 2KB of in-system programmable flash, 128B EEPROM, and 128B internal SRAM.
  • Peripheral Features: Includes an 11-channel, 10-bit ADC, programmable watchdog timer with internal oscillator, and three flexible timer/counters with compare modes.
  • Comprehensive I/O: Features 16 programmable I/O lines that can be customized to interface with a wide array of sensors, actuators, and other components.
  • Operating Conditions: Can run at voltages between 2.7-5.5V, making it versatile for use in various power scenarios.
  • Speed: Operates at a frequency of up to 16MHz, providing robust processing capabilities for time-sensitive tasks.
  • Package: Available in a 32-lead TQFP (Thin Quad Flat Pack) package, offering a compact footprint for space-constrained applications.

Applications:

The ATTINY26-16MU is designed for applications that require a balance between power efficiency and processing capability, such as industrial control systems, consumer electronics, automotive modules, and battery-operated devices.

Quality and Reliability:

Microchip Technology is renowned for its commitment to quality and long-term reliability. The ATTINY26-16MU microcontroller is no exception and is designed to meet the rigorous standards expected in professional electronic products.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $21.8284
Infineon Technologies
32 Bit 300MHz LFBGA-292 Microcontrollers RoHS
Lowest to $33.4702
Rockchip
FCCSP-636L Microcontrollers RoHS
Lowest to $24.7389
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us
Infineon Technologies
ARM Cortex-M Series 40MHz 10 VQFN-48-EP(7x7) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess