EN
  • EN
  • DE

ATTINY261-15XZ

Part No ATTINY261-15XZ
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 2KB FLASH 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 9 Weeks
Features AVR series Microcontroller IC 8-Bit 16MHz 2KB (1K x 16) FLASH 20-TSSOP
Manufacturer Microchip Technology
Series Automotive, AEC-Q100, AVR® ATtiny
Package Reel - TR
Core Processor AVR
Core Size 8-Bit
Speed 16MHz
Connectivity USI
Peripherals Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O 16
Program Memory Size 2KB (1K x 16)
Program Memory Type FLASH
EEPROM Size 128 x 8
Supply Voltage 2.7V ~ 5.5V
Data Converters A/D 11x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Mounting Surface Mount
Package 20-TSSOP (0.173", 4.40mm Width)
Case / Package 20-TSSOP
Family Name ATtiny261
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number 1611-ATTINY261-15XZDKR-ND, 1611-ATTINY261-15XZCTINACTIVE, 1611-ATTINY261-15XZDKRINACTIVE, ATTINY261-15XZ-ND, ATTINY261-15XZTR, 1611-ATTINY261-15XZTR-ND, ATTINY261-15XZCT, ATTINY26115XZ, 1611-ATTINY261-15XZCT-ND, 1611-ATTINY261-15XZDKR, ATTINY261-15XZDKR, 1611-ATTINY261-15XZTR, 1611-ATTINY261-15XZCT, 1611-ATTINY261-15XZTRINACTIVE
Quantity per package 4000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 912233-ATTINY261-15XZ
Ultra Librarian 3D Model Ultra Librarian ATTINY261-15XZ CAD Model

Description

The ATTINY261-15XZ is a high-performance, low-power AVR 8-bit microcontroller from Microchip Technology, renowned for its versatility and efficiency in a wide array of applications. This microcontroller is part of the tinyAVR series, which is well-suited for operations in constrained environments where space and power consumption are critical considerations.

Key Features:

  • Advanced RISC Architecture: With 120 powerful instructions, most of which are executed in a single clock cycle, the ATTINY261-15XZ achieves throughputs approaching 1 MIPS per MHz, balancing power consumption and processing speed.
  • Memory: It comes equipped with 2KB ISP Flash memory, 128B EEPROM, and 128B SRAM, providing ample space for code and data storage.
  • Speed: The device operates at a maximum frequency of 15MHz, ensuring swift task execution and responsiveness in time-sensitive applications.
  • Operating Voltage: The microcontroller supports a wide operating voltage range from 1.8V to 5.5V, offering flexibility for various power supply designs.
  • I/O and Packages: It offers 16 programmable I/O lines and is available in a compact 20-pin package, making it an ideal choice for space-constrained projects.
  • Power-saving Modes: Multiple power-saving modes are available, allowing for the reduction of power consumption during idle periods.
  • Peripherals: A rich set of peripherals including USART, SPI, and Two-wire Serial Interface (TWI/I2C) enhances its capabilities for communication with other devices.

Applications:

The ATTINY261-15XZ is designed for applications that require a balance between power efficiency and processing capability. It is commonly used in:

  • Industrial control systems
  • Battery management
  • Portable devices
  • LED lighting control
  • Home automation and smart sensors

Quality and Reliability:

Microchip Technology ensures high standards of quality and reliability for the ATTINY261-15XZ, making it a trusted choice for engineers and product designers across various industries. Its robust design ensures stable operation even under challenging conditions.

You May Also Be Interested in

Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
Infineon Technologies
16-bit Microcontrollers - MCU 16/32b Sngl Chip MCU 32Bit Performance
Lowest to $12.9515
Raspberry Pi
QFN-60-EP(7x7) Microcontrollers RoHS
Lowest to $1.7594
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $43.6568
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
CHINA KEY SYSTEM & INTEGRATED CIRCUIT CO., LTD. (CKS)
ARM Cortex-M3 32 Bit 72MHz 37 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $1.0850
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
ARTERY
ARM Cortex-M4F 288MHz 84 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $6.4030
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess