EN
  • EN
  • DE
  • IT

ATTINY416-MNR

Part No ATTINY416-MNR
Manufacturer Microchip Technology
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 4KB FLASH 20VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features series Microcontroller IC
Manufacturer Microchip Technology
Series tinyAVR™ 1, Functional Safety (FuSa)
Package Reel - TR
Number of I/O 18
Family Name ATTINY416
MSL Level 3 (168 Hours)
ECCN EAR99
HTSUS 8542.31.0001
Other Part Number ATTINY416-MNRDKR, ATTINY416-MNRTR, ATTINY416-MNRCT
Quantity per package 6000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 846607-ATTINY416-MNR
Ultra Librarian 3D Model Ultra Librarian ATTINY416-MNR CAD Model

Description

Microchip Technology's ATTINY416-MNR

The ATTINY416-MNR is a versatile and powerful microcontroller from Microchip Technology's renowned AVR® family, designed to provide an optimal balance between performance, power efficiency, and system integration. This compact yet robust microcontroller is suitable for a wide range of applications, from simple consumer electronics to sophisticated industrial control systems. With its enhanced features and capabilities, the ATTINY416-MNR is engineered to meet the evolving demands of modern embedded design.

Key Features and Benefits

  • Advanced RISC Architecture: The ATTINY416-MNR operates on a high-performance, low-power AVR 8-bit microcontroller core, ensuring fast processing with minimal power consumption.
  • Memory and Storage: It comes equipped with 4KB of in-system self-programmable flash memory, 256B of EEPROM, and 256B of SRAM, providing ample space for code and data storage.
  • Peripherals: The device includes a variety of integrated peripherals such as a 10-bit Analog-to-Digital Converter (ADC), a 20MHz internal oscillator, and a Configurable Custom Logic (CCL) block that enables users to create custom logic functions, enhancing the flexibility and functionality of the microcontroller.
  • Communication Interfaces: For communication, the ATTINY416-MNR supports I2C, SPI, and UART interfaces, allowing for easy integration with other components and systems.
  • Power Management: Its picoPower® technology ensures that the microcontroller operates efficiently with ultra-low power consumption, making it ideal for battery-powered and energy-sensitive applications.
  • Package and Temperature Range: The device is available in a 20-pin QFN package and is operational across an industrial temperature range of -40°C to 85°C, ensuring reliability and stability in harsh environments.

Applications

The ATTINY416-MNR is highly suitable for a variety of applications, including but not limited to:

  • Smart home devices and IoT sensors
  • Battery management systems
  • Wearable technology
  • Automotive accessories
  • Industrial control systems

With its rich feature set and ease of use, the ATTINY416-MNR from Microchip Technology stands out as an excellent choice for designers looking to create sophisticated and power-conscious applications with minimal footprint and cost.

You May Also Be Interested in

Renesas Electronics America
MCU, 4-BIT / * Microcontroller IC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 8KB FLASH 44TQFP
Lowest to $31.2001
Microchip Technology
IC MCU 8BIT 4KB FLASH 20SOIC / 8051 89C Microcontroller IC 8-Bit 12MHz 4KB (4K x 8) FLASH 20-SOIC
Need more? Email Us
Renesas Electronics America
8-BIT, OTPROM, MELPS740 CPU / * Microcontroller IC
Lowest to $95.4392
Microchip Technology
IC MCU 8BIT 20KB FLASH 44PLCC
Lowest to $12.2633
Microchip Technology
IC MCU 8BIT 4KB FLASH 40DIP
Need more? Email Us
Renesas Electronics America
MCU, 16-BIT, 8MHZ
Need more? Email Us
Microchip Technology
IC MCU 8BIT 4KB FLASH 44TQFP
Lowest to $3.6557
Microchip Technology
IC MCU 8BIT 1KB FLASH 8SOIC
Lowest to $2.0711

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
50+ $1.0687 $53.4350
115+ $0.8769 $100.8435
180+ $0.8495 $152.9100
245+ $0.8221 $201.4145
315+ $0.7947 $250.3305
425+ $0.7125 $302.8125
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,000 pieces
MOQ: 50 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess